HP logo

HP P204 LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60584
Info modified on:
27 May 2024, 14:31:01
End of life date:
30 Nov 2020
Long product name HP P204 LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:

P204 19.5-inch Monitor

HP P204 LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:

Find your sweet spot
Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode. Adjust tilt for your best view.
Place it where you need it
Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern.
Complete the picture
Customize a total solution with options designed for your display, like the HP S100 Speaker Bar, which attaches easily to the lower bezel to add stereo audio without the desktop clutter.
Responsibly made
Energy efficiency and environmental sustainability are built into every ENERGY STAR® and TCO certified, EPEAT® Silver registered, and low halogen display.
Divide and conquer
Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.
We have your back
We’re just a call or click away. Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service.

Short summary description HP P204 LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:

HP P204, 49,5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description HP P204 LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:

HP P204. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.