location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SimpleSave USB 3.0 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN333AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111448234 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 May 2012
Product end of life date
Bullet Points HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5"
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Warranty: 2 years
Long product name HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP SimpleSave USB 3.0 500GB Hard Drive
More>>>
HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Back up your files and add extra storage to your computer with this lightweight, portable drive from HP, the world's largest and most trusted computer manufacturer. It offers flexible connectivity with USB 2.0 for compatibility today and USB 3.0 for performance tomorrow. High capacity in a compact design makes it easy to carry your important files with you anywhere.

• Dual USB 3.0 and USB 2.0 compatibility.


• Up to 3x faster transfer rates with USB 3.0.


• High-capacity portable storage with up to 1T.

Short summary description HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP SimpleSave USB 3.0 500GB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of HP SimpleSave USB 3.0 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

HP SimpleSave USB 3.0 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Hard drive
HDD capacity *
500 GB
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Wi-Fi *
No
Ethernet LAN *
No
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
FireWire 400
No
FireWire 800
No
Card reader integrated
No
Features
Product colour *
Black
LED indicators
Yes
Power
Bus powered *
USB
Weight & dimensions
Width
129 mm
Depth
168 mm
Height
49 mm
Weight *
260 g
Other features
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 02:08:48
Uk has collected 4 expert reviews for HP SimpleSave USB 3.0 500GB external hard drive Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-09-20 02:08:48
Although the SimpleSave Desktop USB3 1TB hard disk is HP-branded, it's actually made by Western Digital, so its fanless, upright design resembles Western Digital's MyBook range of external disks. What sets the SimpleSave apart is the bundled HP-branded...
Bottom line The SimpleSave is fast, quiet, inexpensive and comes with useful backup software, but it's not great value...
60%
techradar.com
Updated:
2013-09-20 02:08:48
With no fancy casing or gimmicks to offer, the HP SimpleSave 3TB external hard drive is as strait-laced as its name suggests. When you're trusting a device with your important and irreplaceable files, this approach is as reassuring as it is refreshing...
Good Good transfer speed, 3TB, Build quality, Price...
100%