location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Bend and Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E89735L0
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:23:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - BEND!: Epic fun with twists and turns! This 6-inch Green Goblin Bend and Flex figure has bendable arms and legs that can be twisted and flexed into tons of imaginative poses!
  • - FLEX!: Have fun showing off and twisting this Green Goblin figure into imaginative new action poses. Bend and Flex figures definitely break the mold when it comes to adaptable action poses
  • - PICK YOUR POSE: Hold that powerful pose! Each bendable figure also includes an accessory to enhance the figure in that perfect pose
  • - CLASSIC MARVEL DESIGN: Imagine joining the fight with this Green Goblin figure, with classic design inspired by the Marvel Universe
  • - COLLECT OTHER BEND AND FLEX FIGURES: Collect other Spider-Man Bend and Flex figures for flex-tastic fun! Additional figures sold separately. Subject to availability
  • - Includes: figure and 4 accessories
Long product name Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories :
The long product name of Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories
More>>>
Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories:
The official description of Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The masked villain Green Goblin, also known as Norman Osborn, is one of the most dangerous and evil forces in the world.
Twist! Turn! Flex your power! Kids can bend, flex, pose, and play with their favorite Marvel Super Heroes with these super agile Spider-Man Bend and Flex Figures! Collect characters inspired by Marvel comics with a twist (each sold separately). These stylized Super Hero action figures have bendable arms and legs that can bend and hold in place for the picture-perfect pose! There’s plenty of heroic daring and dramatic action when kids shape their Bend And Flex figures into plenty of playful poses.
The included Pumpkin Bomb Blast Accessories helps kids enhance the pose and play out favorite Marvel scenes. Create berserk battles with the hero adapting and flexing some fancy moves! After all, a good hero (or villain) is always flexible.

Short summary description Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories:
This short summary of the Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories, 4 yr(s), Green, Violet, Plastic

Long summary description Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories:
This is an auto-generated long summary of Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories based on the first three specs of the first five spec groups.

Marvel Spider-Man Green Goblin Bend and Flex 15cm, Includes Blast Accessories. Recommended age (min): 4 yr(s), Product colour: Green, Violet, Material: Plastic

Green Goblin
Green Goblin

Brilliant but immensely unstable, industrialist Norman Osborn’s already tenuous grip on sanity was pushed over the brink when he tested a strength-enhancing isotope on himself. As a result, Osborn’s fractured mind created a terrifying new persona, based on a lasting vision from a childhood nightmare – the Green Goblin! Employing the full scope of his genius to create sophisticated weaponry, the Goblin fixed his ruthless mania on the web-spinning hero, Spider-Man. Over the years, the two adversaries have continually come into conflict, with devastating costs on both sides.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

Features
Product type *
Collectible action figure
Product colour *
Green, Violet
Material
Plastic
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
On basis of
Comics
License
Marvel
Franchise
Spider-Man
Character
Green Goblin
Country of origin
Vietnam
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
150 mm
Packaging data
Package width
165 mm
Package depth
51 mm
Package height
229 mm
Package weight
73 g
Supplier features
Commercial unit type
Consumer unit single