HP logo

HP Z800 Intel® Xeon® 5000 Sequence X5650 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83697
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
01 Jul 2012
Warranty:
3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP Z800 Intel® Xeon® 5000 Sequence X5650 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black:

HP Z800 Workstation

HP Z800 Intel® Xeon® 5000 Sequence X5650 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black:

Combining ultimate performance with a revolutionary new industrial design, the HP Z800 Workstation delivers the extreme speed and massive expandability that you demand to tackle your biggest challenges.

Powerful performance by design

• Get massive, whole-system computational power from a workstation that optimizes the way the processor, memory, graphics, OS, and software technology work together.


Sleek new look

• The revolutionary industrial design features brushed aluminum side panels, integrated handles, visually cable-less engineering that maximizes airflow, modular component removal and reconnect, and optional liquid cooling.


Expandability without comparison

• Tackle the most data-intensive applications with massive data capacity and the ultimate in computing power and system expandability.


Cluster power in a workstation

• Get cluster-level performance and enable energy efficiency, boasting 240 processor cores per GPU and a standard C compiler to help solve your most important computing challenges more quickly and accurately.


Parallels® Workstation 4.0 Extreme

• Do the work of several workstations – like those that run resource-intensive, Linux 3D design programs – alongside a Windows visualization program, on one workstation


Designed with the environment in mind

• Minimize power costs with ENERGY STAR® qualified configurations, 85% or 89% efficient power supplies, and HP WattSaver, an energy-saving feature that, when activated, helps lower energy consumption in off mode.


Do more every minute

• Process more tasks—in less time—with the massive computational horsepower of the new Quad-Core Intel® Xeon® processors1 and Intel® QuickPath Technology featuring an integrated memory controller.


1 Quad-Core processors are designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefits; check with software provider to determine suitability; not all customers or software applications will necessarily benefit from use of these technologies. 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information

Short summary description HP Z800 Intel® Xeon® 5000 Sequence X5650 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black:

HP Z800, 2,66 GHz, Intel® Xeon® 5000 Sequence, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z800 Intel® Xeon® 5000 Sequence X5650 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black:

HP Z800. Processor frequency: 2,66 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.