Epson logo

Epson C33S045738 printer label Self-adhesive printer label

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101236
Info modified on:
03 Aug 2022, 15:25:03
Short summary description Epson C33S045738 printer label Self-adhesive printer label:

Epson C33S045738, Self-adhesive printer label, Die-cut label, Inkjet, Acrylic, Permanent, Matte

Long summary description Epson C33S045738 printer label Self-adhesive printer label:

Epson C33S045738. Label type: Self-adhesive printer label, Type: Die-cut label, Print technology: Inkjet. Label width: 21 cm, Label height: 29,7 cm, Label size: 76 mm x 127 mm. Quantity per pack: 1 pc(s), Package width: 319 mm, Package depth: 316 mm. Labels per pack: 200 pc(s), Labels per roll: 265 pc(s). Minimum order quantity: 4 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.