location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G5 Entry Tower Workstation

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Z1 G5 Entry Tower Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
163H9PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122009632 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 12:02:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Long product name HP Z1 G5 Entry Tower Workstation :
The long product name of HP Z1 G5 Entry Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z1 Entry Tower G5
More>>>
HP Z1 G5 Entry Tower Workstation:
The official description of HP Z1 G5 Entry Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step up to our most affordable Z desktop.
World-class performance is now within reach with a desktop certified for pro software. From entry 2D/3D CAD design to VR content creation, you gain speed and efficiency in your professional workflows. Go beyond a business PC. Upgrade to a Z.

Short summary description HP Z1 G5 Entry Tower Workstation:
This short summary of the HP Z1 G5 Entry Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G5 Entry Tower Workstation, 154 mm, 370 mm, 365 mm, 9,86 kg

Long summary description HP Z1 G5 Entry Tower Workstation:
This is an auto-generated long summary of HP Z1 G5 Entry Tower Workstation based on the first three specs of the first five spec groups.

HP Z1 G5 Entry Tower Workstation. Weight: 9,86 kg

Pick the perfect components for the work you do

Designing with pro software like Autodesk and SolidWorks? Choose a certified NVIDIA Quadro® graphics card[1] for optimized performance. Or creating for virtual reality? Opt for a NVIDIA GeForce® GTX graphics card[1] and be VR-ready from the start.

Optimize your pro software performance

Work confidently knowing your desktop is tested and certified for your most critical applications. We’ve worked closely with leading software providers so you can get seamless and reliable performance at every stage of your workflow.

Safeguard your data. Protect your privacy.

Advanced security features come standard on every Z1 Entry Tower. System safeguards like HP Client Security Manager Gen4[2] and HP Sure Start Gen4[3] - the industry’s first self-healing BIOS - mean your device is locked down tight, so your data and identity are too.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [4]

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.

Weight & dimensions
Width *
154 mm
Depth *
370 mm
Weight & dimensions
Height *
365 mm
Weight *
9,86 kg
Disclaimer HP Z1 G5 Entry Tower Workstation:
Disclaimer

[1] Sold separately or as an add-on feature.
[2] HP Client Security Manager Gen4 requires Windows and Intel® or AMD 8th generation processors.
[3] HP Sure Start Gen4 is available on HP Elite and HP Workstation products equipped with 8th generation Intel® or AMD processors. [4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.