location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C268LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850626326 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 9 PRO 3900 (64MB Cache, 3.1GHz)
  • - AMD Radeon R7 430 (2GB)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black :
The long product name of HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 9 PRO 3900 (64MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 1000GB HDD, DVD-RW, AMD Radeon R7 430 (2GB), LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
The official description of HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expandable performance in a compact form factorPowered for the enterprise, the high-performance HP EliteDesk 705 SFF delivers impressive value with powerful performance, expandability, manageability and resilient security for the modern workplace.

Short summary description HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
This short summary of the HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G5, 3,1 GHz, AMD Ryzen™ 9 PRO, 8 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G5. Processor frequency: 3,1 GHz, Processor family: AMD Ryzen™ 9 PRO, Processor model: 3900. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon R7 430. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Fast, reliable performance

Enjoy the powerful performance of an AMD Ryzen™ PRO Processor[3], robust storage, and fast memory.

Expansion that extends your investment

Configure the space-saving design of the expandable HP EliteDesk 705 SFF with two bays and two slots, plus, two additional M.2 slots for storage, one M.2 slot for WLAN/BT, and 11 USB ports.

Enhanced security and manageability

Get a PC reinforced by HP Sure Start for AMD[2], HP Sure Run[5], HP Manageability Integration Kit[6], Microsoft System Center Configuration Manager, and HP Sure Sense.[7] Make device management easy with AMD DASH and support for KVM (BIOS only).

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [10]

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [4]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9 PRO
Processor model *
3900
Processor cores
12
Processor threads
24
Processor boost frequency
4,3 GHz
Processor frequency *
3,1 GHz
Processor cache
64 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon R7 430
Discrete graphics card memory
2 GB
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Cable lock slot
Yes
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
AMD PRO 560
Audio chip
Conexant CX20632
Password protection type
Power on
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
95 mm
Depth *
270 mm
Height *
296 mm
Weight *
4,53 kg
Package width
399 mm
Package depth
230 mm
Package height
499 mm
Package weight
7,33 kg
Packaging content
Display included *
No
Disclaimer HP EliteDesk 705 G5 AMD Ryzen™ 9 PRO 3900 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 430 Windows 10 Pro SFF PC Black:
Disclaimer

[2] HP Sure Start for AMD is available on select HP PCs with AMD processors. See product specifications for availability. [3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [5] See product specifications for availability. [6] HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html. [7] HP Sure Sense requires Windows 10. See product specifications for availability. [4] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. [10] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.