location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys BEFVP41 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BEFVP41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEFVP41-EU
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys BEFVP41 wired router :
The long product name of Linksys BEFVP41 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EtherFast Cable/DSL VPN Router with 4-Port 10/100 Switch
More>>>
Linksys BEFVP41 wired router:
The official description of Linksys BEFVP41 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Instant Broadband™ EtherFast Cable/DSL VPN Router from Linksys is the ideal solution for remotely accessing a network securely over the Internet using cuttingedge encryption and authentication methods.
Built from the popular standard Linksys 4Port Router Model BEFSR41, the VPN Router expands its functionality and security feaures by utilizing 56bit DES and 168bit 3DES encryption, and Internet Key Exchange (IKE). A builtin IPSec coprocessor from Hifn allows for complete data privacy for the access and exchange of your most sensitive data from your home to your corporate network or between remote branch offices without the additional cost of IPSec VPN client software for each computer. Mobile workers can also connect to a corporate network using an IPSec based VPN client software solution. The EtherFast Cable/DSL VPN Router is capable of conducting up to 70 simultaneous IPSec VPN tunnels while allowing additional savings with no upgrade fees or technical support costs.

The VPN Router is compatible with other major IPSec VPN devices and IPSec VPN client software as well as virtually all major operating systems and standards, which makes the setup and use simple for home and corporate office. The Instant Broadband™ EtherFast ® Cable/DSL VPN Router is a simple solution for your broadband needs.

Short summary description Linksys BEFVP41 wired router:
This short summary of the Linksys BEFVP41 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys BEFVP41, MD5, 0 - 45 °C, -20 - 70 °C, 0 - 90%, 5 - 90%, 360 g

Long summary description Linksys BEFVP41 wired router:
This is an auto-generated long summary of Linksys BEFVP41 wired router based on the first three specs of the first five spec groups.

Linksys BEFVP41. Security algorithms: MD5. Weight: 360 g. Maximum data transfer rate: 0,1 Gbit/s, Dimensions (WxDxH): 186 x 154 x 48 mm, Connectivity technology: Wired

Network
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Security
Security algorithms *
MD5
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
360 g
Other features
Maximum data transfer rate
0,1 Gbit/s
Dimensions (WxDxH)
186 x 154 x 48 mm
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Cisco

Cisco RV082 wired router Gigabit Ethernet Black
(show image)
RV082 RV082 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 10/100 8-Port VPN Router wired router
(show image)
RV082-DE 10/100 8-Port VPN Router 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco RV082 wired router Black
(show image)
RV082-UK RV082 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)