location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NOVY Pure'Line Mini 821 Built-in Stainless steel, White 850 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NOVY Check ‘NOVY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pure'Line Mini 821
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
821 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414425008216
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘NOVY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NOVY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NOVY Pure'Line Mini 821 Built-in Stainless steel, White 850 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 860 mm Stainless steel, White
  • - 850 m³/h Ducted
  • - Number of filters: 1
  • - Number of speeds: 3 69 dB
  • - 4 bulb(s) Halogen 20 W
More>>>
Short summary description NOVY Pure'Line Mini 821 Built-in Stainless steel, White 850 m³/h:
This short summary of the NOVY Pure'Line Mini 821 Built-in Stainless steel, White 850 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

NOVY Pure'Line Mini 821, 850 m³/h, Ducted, 69 dB, Built-in, Stainless steel, White, Stainless steel

Long summary description NOVY Pure'Line Mini 821 Built-in Stainless steel, White 850 m³/h:
This is an auto-generated long summary of NOVY Pure'Line Mini 821 Built-in Stainless steel, White 850 m³/h based on the first three specs of the first five spec groups.

NOVY Pure'Line Mini 821. Maximum extraction power: 850 m³/h, Type of extraction: Ducted, Noise level: 69 dB. Type: Built-in, Product colour: Stainless steel, White, Housing material: Stainless steel. Number of filters: 1 pc(s). Bulb power: 20 W, Number of bulbs: 4 bulb(s), Bulb type: Halogen. Motor power: 380 W, Power consumption (typical): 380 W