HPE logo

HPE E -MSM430 Dual Radio 802.11n (TAA) 1000 Mbit/s Power over Ethernet (PoE)

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22548
Info modified on:
14 Mar 2024, 18:59:23
Long product name HPE E -MSM430 Dual Radio 802.11n (TAA) 1000 Mbit/s Power over Ethernet (PoE):

HP E-MSM430 Dual Radio 802.11n (TAA) Access Point

Short summary description HPE E -MSM430 Dual Radio 802.11n (TAA) 1000 Mbit/s Power over Ethernet (PoE):

HPE E -MSM430 Dual Radio 802.11n (TAA), 2.4 GHz, 5 GHz, 1000 Mbit/s, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, MD5, SSL/TLS, WPA, WPA-AES, WPA-TKIP, WPA2, 10,100,1000 Mbit/s

Long summary description HPE E -MSM430 Dual Radio 802.11n (TAA) 1000 Mbit/s Power over Ethernet (PoE):

HPE E -MSM430 Dual Radio 802.11n (TAA). 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, MD5, SSL/TLS, WPA, WPA-AES, WPA-TKIP, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.