location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPDU1116B-SCH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPDU1116B-SCH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304405030 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:33:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Basic 0U Black
  • - 14 AC outlet(s) Type F
  • - 3680 W
Warranty: 1 year repair or replace
Long product name APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black :
The long product name of APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPDU1116B-SCH, ZeroU, 16A, 230V, 14x CEE 7, 902x62x44 mm, Black
More>>>
APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black:
The official description of APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy Basic PDU provide reliable rack power distribution units (PDU) that offer more than a power strip for server rack and network rack solutions.

Toolless Rack Mounting Capabilities
Server cases do not require additional tools to mount into NetShelter Enclosures, which allows the users to quickly and easily mount units in the rear of the enclosure.

Vertical Mounting Capabilities
Easily mounts vertically in racks or enclosures and occupies zero U of valuable rack space, which allows more equipment in the rack. Units that mount vertically are optimized to fit in a NetShelter enclosures.

Agility

Rack-Mountable
Includes horizontal, vertical, and toolless-mount varieties. Puts power where it is needed most - in the racks near the equipment.

Wide range of input and output connections
Product family includes a variety of input and output connections to distribute 120V, 208V, or 230V power to multiple outlets. Having a variety of inputs and outputs allow users to adapt to varying power requirements. APC offers units that bring up to 14.4kW using a single branch whip.

Single input power source
Supply power from one branch whip to multiple pieces of equipment, conveniently powering rack-mount equipment. Saves time and money during installation by using one branch whip and standard connections.

Cost Savings

Low Cost Power Distribution
Provides a number of outlets to bring power to rack equipment at an affordable price.

Short summary description APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black:
This short summary of the APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC EPDU1116B-SCH, Basic, 0U, Single-phase, Vertical, Aluminium, Black

Long summary description APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black:
This is an auto-generated long summary of APC EPDU1116B-SCH power distribution unit (PDU) 14 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

APC EPDU1116B-SCH. PDU types: Basic, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 14 AC outlet(s), AC outlet types: Type F, Power plug: Type F. Cable length: 3 m, Certification: CE, TUV. Nominal input voltage: 200/208/230 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 62 mm, Depth: 44 mm, Height: 902 mm

Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Aluminium
Product colour
Black
On/off switch
No
Ports & interfaces
AC outlets quantity *
14 AC outlet(s)
Power plug
Type F
AC outlet types *
Type F
Features
Cable length
3 m
Certification
CE, TUV
Power
Nominal input voltage *
200/208/230 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
230 V
Load capacity
3680 VA
Maximum input current per phase
16 A
Power
Maximum power
3680 W
Weight & dimensions
Width
62 mm
Depth
44 mm
Height
902 mm
Weight
1,94 kg
Packaging data
Package weight
2,84 kg
Package width
160 mm
Package depth
110 mm
Package height
1320 mm
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Portugal 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)