location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 305 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
305 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YM60AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1014978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:40:59
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 305 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 305 Ink Cartridges deliver legendary HP print quality.
  • - HP 305 ink cartridges work with: HP DeskJet 1200, 2300, 2700, 2700e, 2720, 2722, 2723, 2730, 2755, 2810, 2810e, 2820, 2820e, 2821, 2821e, 2822, 2822e, 2823, 2823e, 2828, 2829, 2842e, 2852e, 2855e, 4100, 4100e, 4120, 4122, 4123, 4134, 4155, 4200e, 4210e, 4220, 4220e, 4221, 4221e, 4222e, 4223e, 4227, 4228, 4230e, 4252e, 4255e, 4258e; HP ENVY 6000e, 6400e; HP Envy 6000, 6000e, 6010, 6020, 6022, 6030, 6032, 6052, 6055, 6075, 6400e, 6420, 6420e, 6422, 6430, 6432, 6452, 6455, 6458, 6475, ENVY Pro 6400
  • - 1 Cyan (~100 pages), 1 Magenta (~100 pages), 1 Yellow (~100 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households, micro-businesses, and small offices printing a variety of everyday color documents and photos.
  • - Depend on Original HP 305 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 305 Tri-color Original Ink Cartridge :
The long product name of HP 305 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

305 Tri-color Original Ink Cartridge
More>>>
HP 305 Tri-color Original Ink Cartridge:
The official description of HP 305 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for households, micro-businesses, and small offices printing a variety of everyday color documents and photos.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 305 Tri-color Original Ink Cartridge:
This short summary of the HP 305 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 305 Tri-color Original Ink Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 2 ml, 1 pc(s), Single pack

Long summary description HP 305 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 305 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 305 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Colour ink page yield: 100 pages, Colour ink volume: 2 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
DeskJet 2300 AiO, DeskJet 2700 AiO, DeskJet Plus 4100 AiO, ENVY 6000 AiO, ENVY Pro 6400 AiO
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
2 ml
Colour ink drop
6,3 pl
Colour ink page yield *
100 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 80 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
113 mm
Depth
37 mm
Weight & dimensions
Height
115 mm
Weight
30 g
Package width
113 mm
Package depth
37 mm
Package height
115 mm
Package weight
50 g
Technical details
Box contents
HP 305 Tri-color Original Ink Cartridge
Logistics data
Quantity per pallet
2880 pc(s)
Number of cartons per pallet
48 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
177,63 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,28 g
Master (outer) case gross weight (imperial)
3,28 kg (7.24 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1176 mm
Compatible ink types, supplies
Dye-based
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1176 mm (47.2 x 31.5 x 46.3")
Pallet weight (imperial)
177,6 kg (391.6 lbs)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 4 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)