location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG15403DA
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:00:56
The date of the most recent change of this product data-sheet in Icecat.
Epson C11CG15403DA user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Startup Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy printing lots of photos: Print up to 1,500 photos with the included ink
  • - Print photos and documents: Four dyes and a pigment black ink for great results
  • - Next generation ink filling system: Enjoy hassle and mess-free refills with the enhanced ink bottles
  • - Wi-Fi & apps: Print from mobile devices
  • - 3-in-1 with 6.8cm LCD screen: Print, copy & scan - plus double-sided printing
Warranty: 12 months
Long product name Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi :
The long product name of Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

360 Nozzles Black, 180 Nozzles per Color, 5760 x 1440 DPI, WiFi, USB, Ethernet, Wi-Fi Direct, 16 W
More>>>
Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi:
The official description of Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This versatile A4 cartridge-free printer can produce double-sided documents and lots of photos at an ultra-low cost. It comes with up to three years’ worth of ink1 included in the box, saving you up to 90% on the cost of ink. It's hassle-free to use with an SD card slot, borderless photo printing and dual paper trays. It’s also easy to set up, reliable and designed for mess-free refills.

Ultra-low-cost, cartridge-free printing
Three whole years1 – that’s how long you could go without buying more ink for the L7160. This means you can save up to 90% on the cost of ink. It comes with enough ink to print up to 1,500 photos (10x15cm), and its ultra-high-capacity ink tank removes the need for cartridges.

Versatile A4 printer
Print photos and double-sided documents with this five-colour ink system, which includes a black photo ink and black pigment ink. The printer includes an SD card slot, borderless printing, dual paper trays and LCD screen.

Discover the next generation of EcoTank
With the ink tank now housed at the front, EcoTank is more compact and easier to use than ever before. Protecting you against leaks and spills, it features an enhanced ink filling system engineered for mess-free refills. The new bottles also incorporate a mechanism to ensure that only the correct colours are inserted.

Easy mobile printing
With Wi-Fi and Wi-Fi Direct, you can send files to print from smart devices using the Epson iPrint app. It's simple to make the most of your Facebook photos with the Creative Print4 app, which lets you print photos, and create greeting cards, colouring books and more.

Peace of mind
EcoTank provides a reliable printing solution with a one year warranty provided as standard, while promotional warranties may offer more.

Short summary description Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi:
This short summary of the Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L7160, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L7160 Inkjet A4 5760 x 1440 DPI Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L7160. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying, Maximum copy resolution: 5760 x 1440 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
5760 x 1440 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
10, DL
Photo paper sizes
9x13, 10x15, 13x18
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Epson Email Print, Google Cloud Print
Performance
Card reader integrated
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
16 W
Power consumption (ready)
4,2 W
Power consumption (sleep)
1 W
Power consumption (off)
0,2 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
425 mm
Depth
359 mm
Height
161 mm
Weight
8 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Other features
PictBridge
Yes
Software CD
Yes
Country Distributor
United Arab Emirates 1 distributor(s)