HP logo

HP Engage Flex Pro i7-8700 3,2 GHz USFF Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19636
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Jul 2022
Warranty:
3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Engage Flex Pro i7-8700 3,2 GHz USFF Black:

HP Engage Flex Pro-C Retail System

HP Engage Flex Pro i7-8700 3,2 GHz USFF Black:

Familiar, trusted operating system
Stick with an OS you know with your choice of Windows 10 Pro, Windows IoT or FreeDOS.
Integrated security and manageability tools
Get hardware-enforced self-healing protection from HP Sure Start Gen4, manage your system across the OS with HP Manageability Integration Kit, maintain critical OS processes with HP Sure Run, and restore your image over a network with HP Sure Recover.
Designed for your daily demands
Minimize downtime with a design that goes the distance. It passes HP’s Total Test Process and has a steel chassis and gold-plated connectors that are tested to withstand temperatures up to 40° C. Extend lifespan with an optional dust filter.
Long live the platform
Deploy quickly with HP Configuration Services. Plan ahead with a five-year lifecycle that lets you roll out on your schedule. Get the reassurance of a three-year worldwide limited warranty, and extend protection with optional HP Care services.

Short summary description HP Engage Flex Pro i7-8700 3,2 GHz USFF Black:

HP Engage Flex Pro, Intel® Core™ i7, i7-8700, Intel, 8th gen Intel® Core™ i7, 3,2 GHz, 12 MB

Long summary description HP Engage Flex Pro i7-8700 3,2 GHz USFF Black:

HP Engage Flex Pro. Processor family: Intel® Core™ i7, Processor model: i7-8700, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 64 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 630, Discrete graphics card memory: 2 GB. Audio system: Conexant CX20632

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.