Bestway logo

Bestway 68085 backpacking tent Pop-up tent 3 person(s) Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102575
Info modified on:
01 Jun 2022, 16:01:52
Short summary description Bestway 68085 backpacking tent Pop-up tent 3 person(s) Black, Blue:

Bestway 68085, Pop-up tent, 3 person(s), Black, Blue

Long summary description Bestway 68085 backpacking tent Pop-up tent 3 person(s) Black, Blue:

Bestway 68085. Type: Pop-up tent, Number of sleeping places: 3 person(s), Product colour: Black, Blue. Ground cloth material: Polyester, Frame material: Fiberglass, Interior material: Polyamide (PA). Width: 2100 mm, Depth: 2100 mm, Height: 1300 mm. Package width: 555 mm, Package depth: 115 mm, Package height: 130 mm. Package type: Blister

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.