location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 34120 baby swim float PVC Blue, White Baby boat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969153
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 34120 baby swim float PVC Blue, White Baby boat:
This short summary of the Bestway 34120 baby swim float PVC Blue, White Baby boat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 34120, Baby boat, Boy/Girl, PVC, Blue, White

Long summary description Bestway 34120 baby swim float PVC Blue, White Baby boat:
This is an auto-generated long summary of Bestway 34120 baby swim float PVC Blue, White Baby boat based on the first three specs of the first five spec groups.

Bestway 34120. Product type: Baby boat, Coloration: Monochromatic, Material: PVC. Width: 1080 mm, Depth: 820 mm, Height: 390 mm. Package width: 198 mm, Package depth: 198 mm, Package height: 40 mm. Minimum order quantity: 2 pc(s), Quantity per pallet: 112 pc(s)

Features
Coloration *
Monochromatic
Theme
Animal
Material *
PVC
Product colour *
Blue, White
Product type *
Baby boat
Recommended gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Intrastat code
95069990
Weight & dimensions
Width
1080 mm
Weight & dimensions
Depth
820 mm
Height
390 mm
Weight
462 g
Packaging data
Package width
198 mm
Package depth
198 mm
Package height
40 mm
Package volume
23000 cm³
Package type
Box
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
112 pc(s)
Brand Image Product code Product Stock Price from
Bestway 91083 baby swim float Pink, Yellow Baby boat Bestway 91083 baby swim float Pink, Yellow Baby boat
(show image)
91083 91083
Bestway 32096 baby swim float Vinyl Yellow Swim seat Bestway 32096 baby swim float Vinyl Yellow Swim seat
(show image)
32096 Baby Seat