location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15v G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9CE06PA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Xeon E-2176M (12MB Cache, 2.7GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA Quadro P600 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD, 512GB SSD
Long product name HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey :
The long product name of HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2176M (12MB Cache, 2.7GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics P630, NVIDIA Quadro P600 (4GB GDDR5), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
The official description of HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most affordable workstation
Supercharge your projects on a high performance laptop that packs a punch at a low cost, with high speed processors and graphics certified for peak performance.

Short summary description HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This short summary of the HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15v G5, Intel Xeon E, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This is an auto-generated long summary of HP ZBook 15v G5 Intel Xeon E E-2176M Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook 15v G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2176M, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Display diagonal (metric)
39,6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2176M
Processor cores
6
Processor boost frequency
4,4 GHz
Processor frequency *
2,7 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Bus type
DMI
Configurable TDP-down
35 W
Configurable TDP-down frequency
2,2 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
ECC
Yes
Storage
Total storage capacity *
1,51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P600
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel UHD Graphics P630
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Network
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Software provided
HP ePrint Driver + JetAdvantage; HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Remote Graphics Software; HP Velocity; HP LAN-WLAN Protection
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
52 Wh
Power
AC adapter power
150 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
365 mm
Depth
256,5 mm
Height
25,4 mm
Weight *
2,14 kg