location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-459U-RP+ 4TB Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-459U-RP+ 4TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-459U-RP+/4TB show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-459U-RP+ 4TB Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - Linux
  • - Total installed storage capacity: 4 TB Number of storage drives supported: 4
  • - Intel Atom® 1,8 GHz
  • - 1
  • - DHCP server Jumbo frames support iSCSI support
  • - 150 W
Long product name QNAP TS-459U-RP+ 4TB Rack (1U) :
The long product name of QNAP TS-459U-RP+ 4TB Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-459U-RP+ 4TB Turbo NAS - Includes Redundant Power Supply, 1U, Intel Atom 1.8GHz Dual-core Processor, 1GB RAM, 512MB DOM, 2.5/ 3.5" SATA I/II HDD x4, 2 x Gigabit RJ-45, 5 x USB 2.0, 2 x eSATA, 7.63 kg
More>>>
QNAP TS-459U-RP+ 4TB Rack (1U):
The official description of QNAP TS-459U-RP+ 4TB Rack (1U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern businesses face the challenges of dramatic growth of digital data as well as raising productivity and efficiency. To well deploy the business IT environment with a reliable, affordable, scalable, and easy-to-maintain storage center to securely store, share and back up the digital assets has become the top task for the server managers nowadays in small and mid-sized companies. The TS-459U+ series Turbo NAS is the brand-new 4-bay 1U rackmount chassis network attached storage (NAS) server to satisfy these requirements.

The TS-459U-RP/ SP+ is equipped with the next-generation Intel® Atom™ Dual-Core 1.8GHz processor delivering exceptionally high performance, yet with low power consumption for energy-saving commitment. The Turbo NAS offers the best cost performance ratio of rack mount server in the industry; and provides versatile business applications to maximize server consolidation in the business environment. The Turbo NAS is integrated as a powerful all-in-one application server, which requires no extra time and efforts for software installation. The server managers can adopt the NAS in many of the system integration projects or office applications quickly. The Turbo NAS is also an affordable solution capable of business-class server applications, secure data backup and sharing, and iSCSI service for virtualized and clustered environment.

The Most Affordable and Flexible Virtualization Solution
The TS-459U-RP/ SP+ is certified as compatible with VMware® vSphere4 (ESX 4.0 and above) virtualization platform. The NAS can be utilized as the networked shared storage of VMware virtualization environments and Windows cluster servers. Comparing with traditional SAN (Storage Area Network), the Turbo NAS is a competitive alternative with much lower setup and maintenance costs in an IP SAN.

The Feature-rich and Integrated Applications for Business
The NAS supports file sharing across Windows, Mac, Linux, and UNIX platforms. Versatile business applications such as file server, FTP server, printer server, web server, and Windows AD support are provided. The dominant features, such as WebDAV, Share Folder Aggregation (also known as DFS), IPv6 and IPv4 dual-stack, Wake on LAN, schedule power on/ off, HDD S.M.A.R.T, comprehensive log systems, and policy-based unauthorized IP blocking are all included features of a QNAP NAS server.

Short summary description QNAP TS-459U-RP+ 4TB Rack (1U):
This short summary of the QNAP TS-459U-RP+ 4TB Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-459U-RP+ 4TB, Rack (1U), Intel Atom®, 4 TB

Long summary description QNAP TS-459U-RP+ 4TB Rack (1U):
This is an auto-generated long summary of QNAP TS-459U-RP+ 4TB Rack (1U) based on the first three specs of the first five spec groups.

QNAP TS-459U-RP+ 4TB. Total installed storage capacity: 4 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial ATA, Serial ATA II. Processor family: Intel Atom®, Processor frequency: 1,8 GHz. Internal memory: 1 GB, Flash memory: 512 MB. Compliance industry standards: IEEE 802.3ad, Supported network protocols: TCP/IP, CIFS/SMB, AFP (3.2), NFS (v3), FTP, HTTP, HTTPS, Telnet, SSH, iSCSI, SNMP, Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (1U), Number of fans: 3 fan(s), LED indicators: LAN, USB

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA, Serial ATA II
Storage drive size
3.5"
RAID levels
0, 1, 5, JBOD
Supported file systems
EXT3, EXT4, FAT32, HFS+, NTFS
Total installed storage capacity *
4 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Processor
Processor family *
Intel Atom®
Processor frequency *
1,8 GHz
Number of processors installed
1
Memory
Internal memory *
1 GB
Flash memory
512 MB
Network
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Compliance industry standards
IEEE 802.3ad
Supported network protocols
TCP/IP, CIFS/SMB, AFP (3.2), NFS (v3), FTP, HTTP, HTTPS, Telnet, SSH, iSCSI, SNMP
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
5
Ethernet LAN (RJ-45) ports *
2
eSATA
Yes
Design
Chassis type *
Rack (1U)
Number of fans
3 fan(s)
LED indicators
LAN, USB
Performance
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Management protocols
SNMP
Web-based management
Yes
Security algorithms
256-bit AES, HTTPS, SSH, SSL/TLS
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
Linux
Power
Power supply unit (PSU) capacity
150 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
Power consumption (typical)
62 W
Power consumption (sleep)
40 W
Weight & dimensions
Weight
7,63 kg
Package weight
12,1 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
439 x 499 x 44 mm
Power requirements
100-240 V, 50-60Hz
Compatible operating systems
Microsoft Windows 2000, XP, Vista (32/ 64 bit), Windows 7 (32/ 64 bit), Server 2003/ 2008, Apple Mac OS X, Linux / Unix
Networking features
Gigabit Ethernet
Minimum system requirements
Internet Explorer 7 / 8, Firefox 3, Safari 3 / 4, Google Chrome
Connectivity LEDs
Yes
Link/Act LED
Yes
Fan
40 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 10:53:14
Uk has collected 1 expert review for QNAP TS-459U-RP+ 4TB Rack (1U) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockersclub.com
Updated:
2015-01-10 10:53:14
The QNAP acronym stands for "Quality Network Appliance Provider", and although QNAP Systems, Inc. is a relatively new company (starting out in 2004), it aims to become the world leader for Network Attached Storage (NAS) and Network Video Recorder (NVR...
Bad Accompanying PC applications are somewhat functionally limited, with a basic user interface, The NAS does not appear to utilise the available bandwidth of a 2 Gbps LACP (802.3ad) link...
Bottom line Before undertaking the review, I studied the product pages for the QNAP TS-459U-RP, and still did not expect to see the sheer number of settings and options available. At times, I was pleasantly surprised to see handy unique features like ISO mounting...
0%