location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT421
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT42162-T0E0000Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174086468 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 08:18:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal / Thermal transfer
  • - 203 x 203 DPI
  • - Maximum printing width: 16,8 cm Print speed: 305 mm/sec
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Bluetooth 4.1
  • - 10,9 cm (4.3") Colour display
  • - 18,4 kg
Long product name Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth :
The long product name of Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 inch, 203 dpi, Euro and UK Cord, Serial, USB, 10/100 Ethernet, Bluetooth 4.1/MFi, USB Host, EZPL
More>>>
Short summary description Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth:
This short summary of the Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZT421, Direct thermal / Thermal transfer, 203 x 203 DPI, 305 mm/sec, Wired & Wireless, Black, Grey

Long summary description Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth:
This is an auto-generated long summary of Zebra ZT421 label printer Direct thermal / Thermal transfer 203 x 203 DPI 305 mm/sec Wired & Wireless Ethernet LAN Bluetooth based on the first three specs of the first five spec groups.

Zebra ZT421. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 305 mm/sec. Connectivity technology: Wired & Wireless. Product colour: Black, Grey

Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)