location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE809-ATA-G AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless HDMI Extender, (30m), Full HD 1080P on 2 Screens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE809-ATA-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423779211 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:08:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE809-ATA-G AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wirelessly extend an HDMI display up to 30 m from the HDMI source*
  • - Setup two HDTVs and view HD content on two HDTVs simultaneously*
  • - Wireless HD in Full 1080p
  • - Based on WHDI™ Technology – Low latency < 1ms* & uncompressed full HD 1080p video wireless transmission
  • - Secure data transmission – AES 128-bit encryption
Long product name ATEN VE809-ATA-G AV extender AV transmitter & receiver Black :
The long product name of ATEN VE809-ATA-G AV extender AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless HDMI Extender, (30m), Full HD 1080P on 2 Screens
More>>>
ATEN VE809-ATA-G AV extender AV transmitter & receiver Black:
The official description of ATEN VE809-ATA-G AV extender AV transmitter & receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE809 HDMI Wireless Extender extends your HDMI display up to 30 m* from the HDMI source using wireless technology. Easily connect two HDMI devices to an HDTV wirelessly with crystal clear image quality capable of streaming Full 1080p with 5.1 channel digital audio and 3D technology. The IR remote control allows you to switch between HDMI source devices from the receiver side, remotely; and allows you to watch a local and wirelessly connected HDTV- simultaneously. The VE809 consists of a wireless audio/ video transmitter and receiver. Consolidate your HDMI electronics and use the VE809 as a wireless 2-port HDMI switch to connect remote devices such as Blu-ray players and HD Cable boxes to design your own custom wireless entertainment space.

Note: Connecting additional HDMI switches、splitters、or extenders can decrease the audio signal's strength and quality
1x VE809T HDMI Wireless Extender
1x VE809R HDMI Wireless Extender
1x IR Remote Control
1x IR Blaster Cable
1x HDMI Cable
1x 0AD6-1D05-26EG Mini USB Power Adapter (VE809R)
1x 0AD8-1705-26M1 Power Adapter (VE809T)
2x AAA Batteries
1x User Instructions

Short summary description ATEN VE809-ATA-G AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE809-ATA-G AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE809-ATA-G, 1920 x 1080 pixels, AV transmitter & receiver, 3 m, Wired, 3D, HDCP

Long summary description ATEN VE809-ATA-G AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE809-ATA-G AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE809-ATA-G. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 3 m. Connectivity technology: Wired. Power consumption (max): 7,84 W, Power consumption (transmitter) (max): 7,84 W, Power consumption (receiver) (max): 6,58 W. Weight: 720 g, Receiver dimensions (W x D x H): 95 x 95 x 31,5 mm, Receiver weight: 120 g. Package width: 116 mm, Package depth: 285 mm, Package height: 173 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
3 m
Maximum refresh rate
30 Hz
LED indicators
Power
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Bandwidth
225 MHz
HDCP
Yes
Material
Plastic
3D
Yes
Plug and Play
Yes
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
HDMI in
2
Number of HDMI outputs
2
DC-in jack
Yes
Power
Power consumption (max)
7,84 W
Power consumption (transmitter) (max)
7,84 W
Power consumption (receiver) (max)
6,58 W
External power adapter
Yes
Weight & dimensions
Weight
720 g
Weight & dimensions
Receiver dimensions (W x D x H)
95 x 95 x 31,5 mm
Receiver weight
120 g
Transmitter dimensions (WxDxH)
96,5 x 182 x 31,5 mm
Transmitter weight
200 g
Packaging data
Package width
116 mm
Package depth
285 mm
Package height
173 mm
Package weight
1 kg
Packaging content
AC adapter included
Yes
Cables included
HDMI, USB
Quick start guide
Yes
Manual
Yes
Remote control included
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
300 mm
Master (outer) case length
520 mm
Master (outer) case height
195 mm
Master (outer) case weight
5,77 kg
Master (outer) case net weight
3,6 kg
Quantity per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE812T AV transmitter & receiver Black ATEN VE812T AV transmitter & receiver Black
(show image)
VE812T-AT-G HDMI HDBaseT Transmitter (100m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE805R AV receiver Black ATEN VE805R AV receiver Black
(show image)
VE805R-AT-G HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) 0.00
(excl. VAT)
0 (incl. VAT)