location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P024-006-15D power cable Black 1,8 m NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P024-006-15D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P024-006-15D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332243874 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P024-006-15D power cable Black 1,8 m NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - NEMA 5-15P Angled Male
  • - NEMA 5-15R Straight Female
  • - Connector angle: 90°
  • - SJT 2.08 mm²
  • - Black
More>>>
Short summary description Tripp Lite P024-006-15D power cable Black 1,8 m NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P024-006-15D power cable Black 1,8 m NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P024-006-15D, 1,8 m, NEMA 5-15P, NEMA 5-15R, SJT

Long summary description Tripp Lite P024-006-15D power cable Black 1,8 m NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P024-006-15D power cable Black 1,8 m NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P024-006-15D. Cable length: 1,8 m, Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
1,8 m
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Suitable for use in country/location
North America
Connector angle
90°
AWG wire size
14
Cable type
SJT
Number of conductors
3
Conductor cross section
2.08 mm²
Packaging data
Package width
179,8 mm
Package depth
12,7 mm
Package height
253,5 mm
Package weight
300 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332243871
Logistics data
Master (outer) case width
330,2 mm
Master (outer) case length
25,4 mm
Master (outer) case height
479,8 mm
Master (outer) case weight
2,99 kg
Quantity per master (outer) case
1 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
United States 1 distributor(s)