location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E344c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GJ95AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905270149 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:57:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
HP 6GJ95AT user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.36cm (34") WQHD 3440 x 1440 VA
  • - 4ms, 21:9, 400cd/m², 3000:1
  • - USB, HDMI, DisplayPort
Long product name HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver :
The long product name of HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

86.36cm (34") WQHD 3440 x 1440 VA, 21:9, 400cd/m², 4ms, 178°/178°, 3000:1
More>>>
HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver:
The official description of HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Throw your multi-display setup a curve with a beautiful, affordable curved displayTransform your multi-display viewing experience into one ultra-thin curved screen that conserves your desk space and budget with the HP E344c 34-inch Curved Monitor. Get comfortable with adjustable positioning and conveniently connect to your devices and PC with a range of ports.

Short summary description HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver:
This short summary of the HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP E344c, 86,4 cm (34"), 3440 x 1440 pixels, Quad HD, LED, 4 ms, Black, Silver

Long summary description HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver:
This is an auto-generated long summary of HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver based on the first three specs of the first five spec groups.

HP E344c. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

One massive screen, no visual distractions

View all of your content at one time on the 34” diagonal curved screen with WQHD resolution and a 21:9 aspect ratio[7]—the same screen space of multiple displays, without the bezel breaks.

Convenient connectivity to everything you use
Convenient connectivity to everything you use

Connect your current and legacy devices right at the display with DisplayPort™, HDMI, a four-port USB hub with powered USB for device charging, USB-C™, and USB-C™ with DisplayPort™ Alt Mode.[1]

Lean in and find your sweet spot

Get room to move around on your desk with the simplicity of a single ultra-thin curved screen and only one set of cables and connectors. Raise or lower the screen height up to 150 mm and tilt and swivel for the best view.

Complete the picture

Customize a total solution with options designed for your display, like the HP S101 Speaker Bar, which attaches easily to the lower bezel to add stereo audio without the desktop clutter. [6]

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

Place it where you need it
Place it where you need it

Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern. Streamline your desk by installing your HP Desktop Mini, HP Chromebox or select HP Thin Client behind the screen, directly on the column stand. [4,5]

Adjust your view
Adjust your view

Minimize onscreen distractions with flicker-free image presentation. Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode.

Responsibly made

Energy efficiency is built into every ENERGY STAR® and TCO Edge certified, EPEAT® 2019 registered, and low halogen display. We go one step further with 100% recyclable packaging. [2,3]

We have your back

Rest assured that your IT investment has a long lifecycle and is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service. [7]

Display
Display diagonal *
86,4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
4 ms
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1080, 2560 x 1440, 3440 x 1440
Aspect ratio
21:9
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, vertical
178°
Pixel pitch
0,231 x 0,231 mm
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black, Silver
Country of origin
China
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; CSA; EAC; Energy Star; E-standby; EUP Lot-5; EUP Lot-6; FCC; ICES; KC; KCC; NOM; PSB; SEPA; TCO Certified Edge; TUV/GS; TUV-S; UL; VCCI; Vietnam MEPS; WEEE; ISC; CEL Grade 3; Ukraine Energy label; South Africa Energy
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
1
USB Type-A downstream ports quantity
3
Ports & interfaces
USB Type-C downstream ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0,3 W
Power consumption (max)
120 W
AC input voltage
100 - 240 V
Energy efficiency scale
A+++ to D
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
1057 mm
Depth (with stand)
140,8 mm
Height (with stand)
361,9 mm
Weight (with stand)
14,3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Energy efficiency class (old)
B
Disclaimer HP E344c computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD LED Black, Silver:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. [2] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information. [3] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen. [4] Mounting hardware sold separately. [5] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately. HP B300 PC Mounting Bracket for Monitors, sold separately, required for column attachment. [6] Each accessory sold separately. [7] All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.