location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 30888 FireWire cable 25 m Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25m Premium FireWire Cable - 4 Pin Male to 4 Pin Male, Transparent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30888
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888308885
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 30888 FireWire cable 25 m Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 1394 compliant
  • - Gold Plated connectors to prevent oxidisation for maximum reliability
  • - 4 pin connector also known as i.Link or DV connector
  • - Transparent cable
  • - Fully moulded
  • - 10 year warranty
Warranty: 10 year
Long product name Lindy 30888 FireWire cable 25 m Transparent :
The long product name of Lindy 30888 FireWire cable 25 m Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FireWire Cable - Premium 4 Pin Male to 4 Pin Male, Transparent, 25m
More>>>
Lindy 30888 FireWire cable 25 m Transparent:
The official description of Lindy 30888 FireWire cable 25 m Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supports high speed data transmissions of up to 400Mbps!

- Gold Plated connectors to prevent oxidisation for maximum reliability.
- Fully moulded.

Short summary description Lindy 30888 FireWire cable 25 m Transparent:
This short summary of the Lindy 30888 FireWire cable 25 m Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 30888, Transparent, Male/Male, 400 Mbit/s, 25 m

Long summary description Lindy 30888 FireWire cable 25 m Transparent:
This is an auto-generated long summary of Lindy 30888 FireWire cable 25 m Transparent based on the first three specs of the first five spec groups.

Lindy 30888. Product colour: Transparent, Connector gender: Male/Male, Data transfer rate: 400 Mbit/s. Cable length: 25 m

Features
Connector gender
Male/Male
Data transfer rate
400 Mbit/s
Product colour *
Transparent
Weight & dimensions
Cable length *
25 m
Other features
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Lindy 20m Firewire Transparent Lindy 20m Firewire Transparent
(show image)
30887 20m Firewire 0.00
(excl. VAT)
0 (incl. VAT)
Lindy 15m Firewire Transparent Lindy 15m Firewire Transparent
(show image)
30886 15m Firewire 0.00
(excl. VAT)
0 (incl. VAT)