location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Café Gourmet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD5413/00R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD5413/00R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895688178
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:01:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With unique boil & brew system
  • - With glass jug
  • - Metal
Warranty: 2-year
Long product name Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L :
The long product name of Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The ritual of brewing perfectfilter coffee
More>>>
Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L:
The official description of Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the ritual of brewing perfect filter coffee with the Philips Café Gourmet coffee maker. Its unique boil & brew technology maximizes every part of the brewing process, for hot and full-flavored coffee.

Perfect taste and aroma
- Unique boil & brew system for hot and full-flavored coffee
- Aroma twister circulates the coffee for an optimal taste
- Maintain the hot coffee temperature after brewing
- Optimal brewing temperature for the richest flavor and aroma

Easy to experience
- Dishwasher-safe parts for easy cleaning
- Cable storage compartment for easy placement in your kitchen
- Swing filter holder for easy filling of coffee
- Auto shut-off after 30 min. for energy saving and safety
- Drip stop to pour a cup of coffee whenever you like

Boil & Brew
The boil & brew system first boils the water in the glass container before it flows through the ground coffee, resulting in hot and full-flavored coffee.

Dishwasher-safe parts
The jug and filter holder can be easily cleaned in the dishwasher.

Cable storage compartment
Spare cable can be stored very easily in the cable compartment in the back of the coffee maker. It enables placing the coffee maker nicely in your kitchen.

Aroma twister
This smart nozzle inside the jug circulates the inflowing coffee evenly through the jug for an optimal and consistent aroma, from the first to the last cup.

Keep your coffee hot
After brewing your coffee, the heating plate maintains the coffee temperature, for hot and tasty coffee.

Swing filter holder
The filter holder is opened by swinging it to the side, which makes the filling of coffee easy. The filter holder is also detachable, for easy cleaning.

Optimal brewing temp
Thanks to the brewing temperature of 93° C, precisely the right flavors and aromas are extracted from the coffee grounds, for a perfect taste.

Automatic shut-off (30 min)
30 Minutes after brewing your coffee, the coffeemaker switches off automatically for energy saving and safety. This is according to EU regulation, which is applicable for all coffeemakers in the EU. If you want your coffee to stay hot longer, Philips offers coffee makers with a thermal jug.

Drip stop
The drip stop allows you to pour a cup of coffee before the full brewing cycle is finished.

Short summary description Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L:
This short summary of the Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Café Gourmet HD5413/00R1, Drip coffee maker, 1 L, Ground coffee, 1300 W, Black, Stainless steel

Long summary description Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L:
This is an auto-generated long summary of Philips Café Gourmet HD5413/00R1 coffee maker Semi-auto Drip coffee maker 1 L based on the first three specs of the first five spec groups.

Philips Café Gourmet HD5413/00R1. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups. Power: 1300 W. Product colour: Black, Stainless steel

Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Jug
Capacity in cups *
12 cups
Jug capacity
1 L
Built-in grinder *
No
Adjustable coffee strength *
No
Hot water system *
No
Keep warm function
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Country of origin
Poland
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Espresso making *
No
Cappuccino making *
No
Ergonomics
Housing material
Plastic, Stainless steel
Built-in display *
No
Visible water level
Yes
Product colour *
Black, Stainless steel
Cord storage
Yes
Ergonomics
Cord length
0,8 m
Reservoir for brewed coffee material
Glass
Detachable swing filter
Yes
Detachable filter holder
Yes
Power
Power *
1300 W
AC input voltage
220 - 240 V
AC input frequency
50 / 60 Hz
Power consumption (max)
1300 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
195 mm
Depth
225 mm
Height
510 mm
Weight
2,3 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Package depth
240 mm
Package height
569 mm
Other features
Brewing time for full capacity
10 min
Brewing time
10 min
Water tank material
Glass