location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Notion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOTIA-116 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204198 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854246804 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Store a 15.6" laptop in the dedicated compartment padded with EVA Impact Foam for extra protection
  • - Secondary compartment provides additional storage for larger items plus a structured slip pocket for a tablet, files or papers
  • - Padded organization panel with multiple storage options for small electronics, cords, accessories, business cards and keys
  • - Padded, easy grab handles are shaped to fold and fit comfortably in hand
  • - Adjustable, removable shoulder strap is also padded for a comfortable, alternate carry option
  • - Folded PU zipper pulls are quiet in transit
  • - Durable 1680 denier polyester, modern twill accent material and PU trim combine for a stylish bag
  • - Attach to rolling luggage with the pass through strap
  • - Light colored interior lining provides visibility and easy access to contents
Warranty: 25 Years
Long product name Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase :
The long product name of Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case Logic Notion 15.6" Briefcase, Black
More>>>
Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase:
The official description of Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium laptop bag with dual-density Impact Foam protection, generous organization and a sophisticated, professional design.

Short summary description Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase:
This short summary of the Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Notion NOTIA-116 Black, Briefcase, 39,6 cm (15.6"), Shoulder strap, 700 g

Long summary description Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase:
This is an auto-generated long summary of Case Logic Notion NOTIA-116 Black 39,6 cm (15.6") Briefcase based on the first three specs of the first five spec groups.

Case Logic Notion NOTIA-116 Black. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Number of front pockets: 1, Carrying handle(s), Shoulder strap. Weight: 700 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Colour name
Black
Maximum screen size *
39,6 cm (15.6")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Expandable
No
Brand compatibility *
Any brand
Interior pockets
Cell phone pocket, Document pocket, Key pocket, Tablet pocket
Front pocket
Yes
Number of front pockets
1
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Country of origin
Vietnam
Quantity
1
Weight & dimensions
Width
420 mm
Depth
80 mm
Height
290 mm
Weight
700 g
Notebook compartment dimensions (W x D x H)
385 x 31 x 265 mm
Package width
420 mm
Package depth
80 mm
Package height
320 mm
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
428 mm
Master (outer) case length
300 mm
Master (outer) case height
330 mm
Master (outer) case weight
2,5 kg
Quantity per master (outer) case
3 pc(s)
Brand Image Product code Product Stock Price from
Case Logic Notion NOTIA-114 Black 35,6 cm (14") Briefcase Case Logic Notion NOTIA-114 Black 35,6 cm (14") Briefcase
(show image)
3204196 NOTIA-114 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Everglade 35,6 cm (14") Sleeve case Turquoise Case Logic Reflect REFPC-114 Everglade 35,6 cm (14") Sleeve case Turquoise
(show image)
3204228 REFPC-114 Everglade 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Graphite 35,6 cm (14") Sleeve case Case Logic Reflect REFPC-114 Graphite 35,6 cm (14") Sleeve case
(show image)
3204229 REFPC-114 Graphite 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Acai 35,6 cm (14") Sleeve case Burgundy Case Logic Reflect REFPC-114 Acai 35,6 cm (14") Sleeve case Burgundy
(show image)
3204230 REFPC-114 Acai 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Advantage ADVA-117 Black 43,9 cm (17.3") Sleeve case Case Logic Advantage ADVA-117 Black 43,9 cm (17.3") Sleeve case
(show image)
3204204 ADVA-117 Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)