location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3259 95 m² 60 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3259
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3259/80 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103839088
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AC3259 95 m² 60 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 393 m³/h 95 m²
  • - Built-in display
  • - 60 W
  • - White
More>>>
Short summary description Philips AC3259 95 m² 60 W White:
This short summary of the Philips AC3259 95 m² 60 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3259, 393 m³/h

Long summary description Philips AC3259 95 m² 60 W White:
This is an auto-generated long summary of Philips AC3259 95 m² 60 W White based on the first three specs of the first five spec groups.

Philips AC3259. Air purify rate: 393 m³/h

Features
Air purify rate *
393 m³/h
Suitable for room area up to *
95 m²
Cord length
2 m
Aerasense technology
Yes
Clean Air Delivery Rate (CADR) (smoke)
393 m³/h
Design
Product colour *
White
Housing material
Plastic
Control type
Touch
Built-in display *
Yes
Filtering
Filters out PM2.5
99%
Filters out bacteria
99,99%
Power
Power consumption (max) *
60 W
Power
Power consumption (standby)
0,5 W
AC input frequency
50 - 60 Hz
AC input voltage
110 V
Weight & dimensions
Width
251 mm
Depth
366 mm
Height
698 mm
Weight
8,42 kg
Packaging data
Package width
340 mm
Package depth
366 mm
Package height
798 mm
Package weight
10,96 g
Technical details
Cable length
2 m
Other features
Control panel colour
Black
Source Testseek summary Average rating
Reviews
Updated:
2020-02-02 12:56:08
Uk has collected 3 expert reviews for Philips AC3259 95 m² 60 W White and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
gadgetspeak.com
Updated:
2020-02-02 12:56:08
Not the first one of these devices to get tested by myself. This unit arrives ready assembled but not ready to use as the filters although in place are sealed and need their plastic wrapping to be removed and discarded. So follow the instructions to open...
76%
Brand Image Product code Product Stock Price from
Philips AC3260/00 air purifier 48 m² 63,8 dB 60 W Beige, Black Philips AC3260/00 air purifier 48 m² 63,8 dB 60 W Beige, Black
(show image)
AC3260/00 AC3260/00