location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPFT01 - Finger Touch Unit Control unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPFT01 - Finger Touch Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H007A24
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674919
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ELPFT01 - Finger Touch Unit Control unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Control unit
  • - Brand compatibility: Epson
  • - White
Long product name Epson ELPFT01 - Finger Touch Unit Control unit :
The long product name of Epson ELPFT01 - Finger Touch Unit Control unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ELPFT01 - Finger Touch Unit
More>>>
Short summary description Epson ELPFT01 - Finger Touch Unit Control unit:
This short summary of the Epson ELPFT01 - Finger Touch Unit Control unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPFT01 - Finger Touch Unit, Control unit, Epson, White, EB-1485Fi, 100 mm, 300 mm

Long summary description Epson ELPFT01 - Finger Touch Unit Control unit:
This is an auto-generated long summary of Epson ELPFT01 - Finger Touch Unit Control unit based on the first three specs of the first five spec groups.

Epson ELPFT01 - Finger Touch Unit. Product type: Control unit, Brand compatibility: Epson, Product colour: White. Package width: 100 mm, Package depth: 300 mm, Package height: 200 mm. Quantity per pack: 1 pc(s)

Features
Product type *
Control unit
Brand compatibility *
Epson
Product colour
White
Compatibility
EB-1485Fi
Weight & dimensions
Package width
100 mm
Package depth
300 mm
Weight & dimensions
Package height
200 mm
Package weight
1,5 g
Technical details
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)