Brother logo

Brother HL-6050 laser printer 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146108
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year on-site warranty
Long product name Brother HL-6050 laser printer 1200 x 1200 DPI A4:

HL-6050 High speed Laser Printer - A4, Mono, 24ppm, 1200x1200dpi, USB 2.0 and parallel IEEE1284 ports as standard

Brother HL-6050 laser printer 1200 x 1200 DPI A4:

The HL-6050 printer delivers the perfect balance of quality and durability and is the ideal printing solution for individual and small workgroups alike.


- Up to 24ppm print speed

- Optional 10/100BaseTx network connectivity

- Crisp text and graphics with 1200x1200dpi print resolution

- 3 colour LCD for easy status recognition

- Large paper input capacity with up to 500 sheets

- Optional additional lower tray to give up to 1000 sheet total

- Large Memory – 32MB as standard, expandable to 160MB

- Easy replacement long life consumable

- 200MHz Processor

- PCL6, BR Script 3 emulation

Short summary description Brother HL-6050 laser printer 1200 x 1200 DPI A4:

Brother HL-6050, Laser, 1200 x 1200 DPI, A4, 24 ppm

Long summary description Brother HL-6050 laser printer 1200 x 1200 DPI A4:

Brother HL-6050. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.