Digitus logo

Digitus Magnet mount feet for WLAN Antenna network antenna RP-SMA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14167
Info modified on:
04 Apr 2019, 07:28:48
Long product name Digitus Magnet mount feet for WLAN Antenna network antenna RP-SMA:

Magnet mount feet for WLAN Antenna

Short summary description Digitus Magnet mount feet for WLAN Antenna network antenna RP-SMA:

Digitus Magnet mount feet for WLAN Antenna, IEEE 802.11a, RP-SMA, 0,75 m, RG316, 48 mm

Long summary description Digitus Magnet mount feet for WLAN Antenna network antenna RP-SMA:

Digitus Magnet mount feet for WLAN Antenna. Networking standards: IEEE 802.11a. Antenna connector type: RP-SMA, Cable length: 0,75 m, Cable type: RG316. Height: 48 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.