Bullet Points POLY MX200-SM2 Headset Wired Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Calls/Music Headset
- - Wired
- - Microphone type: In-line
Long product name POLY MX200-SM2 Headset Wired Calls/Music
:
The long product name of POLY MX200-SM2 Headset Wired Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MX200s mobile headset
More>>>
POLY MX200-SM2 Headset Wired Calls/Music:
The official description of POLY MX200-SM2 Headset Wired Calls/Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Plantronics’ MX200s mobile headset combines Flex Grip™ wearing comfort and stability with an omni-directional microphone featuring WindSmart® for improved call clarity in windy environments. Together with superior stereo sound, the MX200S is ideal for users looking for maximum enjoyment of the music capabilities of the mobile phones.
Highlights
-Superior stereo sound Maximum enjoyment of music-enabled mobile phones
-Flex Grip™ wearing style, Stability, Comfort for longer and more frequent use, Easy on/off placement for call management
-Omni-directional Microphone with WindSmart® Enhances call clarity in windy environments i.e. car with window/roof open, air conditioning on; outside with breeze
-Improved Receive Performance Better performance in noisy environments.
-Call answer/end functionality Makes call management easier
Short summary description POLY MX200-SM2 Headset Wired Calls/Music:
This short summary of the POLY MX200-SM2 Headset Wired Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.
POLY MX200-SM2, Wired, Calls/Music, Headset
Long summary description POLY MX200-SM2 Headset Wired Calls/Music:
This is an auto-generated long summary of POLY MX200-SM2 Headset Wired Calls/Music based on the first three specs of the first five spec groups.
POLY MX200-SM2. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music