location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Ultimate int. 3.5" card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Ultimate Card Reader int. 3.5"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128562
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 Ultimate int. 3.5" card reader :
The long product name of Equip USB 2.0 Ultimate int. 3.5" card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Ultimate Card Reader int. 3.5"
More>>>
Equip USB 2.0 Ultimate int. 3.5" card reader:
The official description of Equip USB 2.0 Ultimate int. 3.5" card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- allows data exchange in different sockets
- supports more than 70 types of memory cards up to 16 GB
- online update possible to use with future card types of new specifications or higher capacity
- supports Windows 98SE, 2000, ME, XP, Vista and Mac OS 10.2 or higher
- incl. USB cable and file management/security software
- Plug & Play
- Hot Swapping
- USB Bus powered; no external power required
- incl. Setup CD
- incl. additional front panels in beige and silver
- packing: equip color box

Short summary description Equip USB 2.0 Ultimate int. 3.5" card reader:
This short summary of the Equip USB 2.0 Ultimate int. 3.5" card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 Ultimate Card Reader int. 3.5", 3.5", USB 2.0, Windows 98SE, 2000, ME, XP, Vista Mac OS 10.2 +

Long summary description Equip USB 2.0 Ultimate int. 3.5" card reader:
This is an auto-generated long summary of Equip USB 2.0 Ultimate int. 3.5" card reader based on the first three specs of the first five spec groups.

Equip USB 2.0 Ultimate Card Reader int. 3.5". Supported drive bays: 3.5". Interface type: USB 2.0. Compatible operating systems: Windows 98SE, 2000, ME, XP, Vista Mac OS 10.2 +

Performance
Supported drive bays
3.5"
Plug and Play
Yes
Ports & interfaces
Interface type *
USB 2.0
System requirements
Compatible operating systems
Windows 98SE, 2000, ME, XP, Vista Mac OS 10.2 +
Technical details
USB powered
Yes