Philips logo

Philips Genuine replacement filter FY3430/30 Integrated 3-in-1

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87054
Info modified on:
13 Oct 2024, 20:38:39
Bullet Points Philips Genuine replacement filter FY3430/30 Integrated 3-in-1:
  • - The original Philips filter
  • - Quality you can trust
  • - 3-in-1 effortless convenience
  • - Superior performance
  • - Long lasting performance
  • - Up to 99.9% virus removal
  • - Easy to clean pre-filter
  • - Track filter lifetime through
  • - Effortless maintenance
Long product name Philips Genuine replacement filter FY3430/30 Integrated 3-in-1:

Philips Genuine replacement filter Integrated 3-in-1

Philips Genuine replacement filter FY3430/30 Integrated 3-in-1:

Genuine philips filter that fits perfectly


3 filters in 1 to achieve day one performance
Our 3-layer filtration with NanoProtect HEPA, Active Carbon and pre-filter makes sure you are protected from bacteria, pollen, dust, PM2.5, pet dander and gases.

Short summary description Philips Genuine replacement filter FY3430/30 Integrated 3-in-1:

Philips Genuine replacement filter FY3430/30 Integrated 3-in-1, Air purifier filter, HEPA, 99,9%

Long summary description Philips Genuine replacement filter FY3430/30 Integrated 3-in-1:

Philips Genuine replacement filter FY3430/30 Integrated 3-in-1. Width: 155 mm, Depth: 245 mm, Height: 318 mm. Package width: 256 mm, Package depth: 256 mm, Package height: 330 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Philips Genuine replacement filter FY3430/30 Integrated 3-in-1 FY3430/30:
(1) Recommended lifetime is calculated based on the Philips users’ average usage time and the WHO urban outdoor pollution level data. Actual lifetime is impacted by usage environments and frequencies.
(2) Only applicable for selected models with connectivity
(3) Only applicable in those countries where the Philips shop is available
(4) NanoProtect HEPA filter material provides lower air flow resistance than the material from a HEPA H13 filter, enabling a Philips air purifier with NanoProtect to deliver a higher Clean Air Delivery Rate (CADR) than with an equivalently-sized certified HEPA H13 filter
(5) From the air which passes through the filter, tested with NaCl aerosol by iUTA according to DIN71460-1.
(6) Contingent on the filter being used with AC1711 or 1715 Philips purifier
(7) Microbial Reduction Rate Test conducted at Airmid Health group Ltd. tested in a 28.5m³ test chamber contaminated with airborne influenza A(H1N1).
(8) Microbial Reduction Rate Test at external lab, in a test chamber contaminated with avian coronavirus (IBV) aerosols, with Philips HEPA NanoProtect filter.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.