location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SnapView
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSGE-2192 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204263 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854247450 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protective TPU shell precisely fits the 2019 Samsung Galaxy Tab A 10.1"
  • - Sleek and sophisticated design protects without adding bulk
  • - Snap-button locking system provides stable base for optimum viewing and typing
  • - Soft, suede-like interior lining protects screen during transport
  • - Unobstructed access to ports and controls
  • - Speaker channels direct sound toward user
  • - Secure snap closure
Warranty: 25 years
Long product name Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio :
The long product name of Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case Logic SnapView Case for Samsung Galaxy Tab A 10.1" (2019)
More>>>
Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio:
The official description of Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Case Logic SnapView Case for Samsung Galaxy Tab A 10.1" (2019)

Streamlined case securely snaps in place for optimal viewing and ergonomic typing.

Short summary description Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio:
This short summary of the Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic SnapView CSGE-2192 Black, Folio, Samsung, Galaxy Tab A 10.1" (2019), 25,6 cm (10.1"), 300 g

Long summary description Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio:
This is an auto-generated long summary of Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio based on the first three specs of the first five spec groups.

Case Logic SnapView CSGE-2192 Black. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab A 10.1" (2019), Maximum screen size: 25,6 cm (10.1"). Weight: 300 g

Features
Compatibility *
Galaxy Tab A 10.1" (2019)
Maximum screen size *
25,6 cm (10.1")
Case type *
Folio
Material *
Polycarbonate, Thermoplastic polyurethane (TPU)
Product main colour *
Black
Brand compatibility *
Samsung
Closure type
Snap button closure
Built-in speaker(s) *
No
Stand mode *
Yes
Business card pocket
No
Battery
Built-in battery *
No
Weight & dimensions
Width
142 mm
Depth
10 mm
Weight & dimensions
Height
250 mm
Weight
300 g
Packaging data
Quantity per pack
1 pc(s)
Package width
164 mm
Package depth
20 mm
Package height
280 mm
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
171 mm
Master (outer) case length
87 mm
Master (outer) case height
296 mm
Master (outer) case weight
1,57 kg
Master (outer) case volume
0,005 cm³
Quantity per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Case Logic SnapView CSGE-2190 tablet case 26,7 cm (10.5") Folio Black Case Logic SnapView CSGE-2190 tablet case 26,7 cm (10.5") Folio Black
(show image)
CSGE-2190 CSGE-2190 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic SnapView CSGE-2291 Black Folio Case Logic SnapView CSGE-2291 Black Folio
(show image)
3203998 CSGE-2291 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case
(show image)
3203995 CSGE-2190 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic SnapView CSGE-2190 Boxcar 26,7 cm (10.5") Shell case Case Logic SnapView CSGE-2190 Boxcar 26,7 cm (10.5") Shell case
(show image)
3203997 CSGE-2190 Boxcar 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic SnapView CSGE-2190 Midnight 26,7 cm (10.5") Shell case Black Case Logic SnapView CSGE-2190 Midnight 26,7 cm (10.5") Shell case Black
(show image)
3203996 CSGE-2190 Midnight 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic SnapView 24,6 cm (9.7") Folio Blue Case Logic SnapView 24,6 cm (9.7") Folio Blue
(show image)
3203612 SnapView 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Snapview 24,6 cm (9.7") Folio Graphite Case Logic Snapview 24,6 cm (9.7") Folio Graphite
(show image)
3203491 Snapview 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic SnapView 20,3 cm (8") Folio Pink Case Logic SnapView 20,3 cm (8") Folio Pink
(show image)
3203150 SnapView 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CSGE-2187-WHITE 25,4 cm (10") Folio Case Logic CSGE-2187-WHITE 25,4 cm (10") Folio
(show image)
CSGE-2187 WHITE CSGE-2187-WHITE 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CSGE2187PI 24,6 cm (9.7") Folio Pink Case Logic CSGE2187PI 24,6 cm (9.7") Folio Pink
(show image)
CSGE-2187 PHLOX CSGE2187PI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 2 distributor(s)