location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6131 Silver-Red 5,59 cm (2.2") 112 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6131 Silver-Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0031544
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6131 Silver-Red 5,59 cm (2.2") 112 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 5,59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 1,3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Nokia 6131 Silver-Red 5,59 cm (2.2") 112 g :
The long product name of Nokia 6131 Silver-Red 5,59 cm (2.2") 112 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Nokia 6131 Phone
More>>>
Short summary description Nokia 6131 Silver-Red 5,59 cm (2.2") 112 g:
This short summary of the Nokia 6131 Silver-Red 5,59 cm (2.2") 112 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6131 Silver-Red, 5,59 cm (2.2"), 240 x 320 pixels, 1,3 MP, Bluetooth, Red

Long summary description Nokia 6131 Silver-Red 5,59 cm (2.2") 112 g:
This is an auto-generated long summary of Nokia 6131 Silver-Red 5,59 cm (2.2") 112 g based on the first three specs of the first five spec groups.

Nokia 6131 Silver-Red. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 240 h. Weight: 112 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:19:58
Uk has collected 31 expert reviews for Nokia 6131 Silver-Red 5.59 cm (2.2") 112 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-20 20:19:37
Unlike most Nokia handsets, which use the standard phone shape or slide open, the 6131 has a flip-open clamshell design. More unusually, you don't have to flip it open manually to access the screen and buttons. Instead, you push the large button at the t...
60%
iMobile.com.au
Updated:
2013-11-20 20:19:43
Overview IntroductionRepresenting the premium end of Nokia Series 40-equipped clamshells, the Nokia 6131 has everything going for it ? it?s a compact, stylish phone with a megapixel camera, QVGA screen (with more colours than most), Bluetooth 2.0, a m...
0%
goodgearguide.com.au
Updated:
2013-11-20 20:19:50
The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.
Good Flip button, Internal and External Displays, Interface and Controls, microSD slot...
Bad Camera The Final Word The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.
Bottom line The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.
80%
Mobile88.com
Updated:
2016-12-29 21:59:02
I will put a lot of comparisons because that helps put things in a relative perspective. The unit I have is made in Hungary.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6131 Sand 5,59 cm (2.2") 112 g
(show image)
0032129 6131 Sand 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 White 5,59 cm (2.2") 112 g
(show image)
0031007 6131 White 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6131 5,59 cm (2.2") 112 g Black
(show image)
0030420 6131 0.00
(excl. VAT)
0 (incl. VAT)