Philips logo

Philips SHAVER Series 5000 S5086/06 men's shaver Rotation shaver Trimmer Blue, Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128977
Info modified on:
04 Jul 2024, 13:48:09
Bullet Points Philips SHAVER Series 5000 S5086/06 men's shaver Rotation shaver Trimmer Blue, Grey:
  • - ComfortCut Blade System
  • - 5-direction Flex Heads
  • - SmartClick precision trimmer
Warranty:
2-year
Long product name Philips SHAVER Series 5000 S5086/06 men's shaver Rotation shaver Trimmer Blue, Grey:

5D Flex, 9W, 40 min/1h, NiMH, 100-240 V, Santorini Blue - Armour Grey

Philips SHAVER Series 5000 S5086/06 men's shaver Rotation shaver Trimmer Blue, Grey:

The Shaver Series 5000 protects your skin while you enjoy a refreshing shave. Our ComfortCut Blade System with rounded profile heads glides smoothly across, and they're designed to protect your skin.

Short summary description Philips SHAVER Series 5000 S5086/06 men's shaver Rotation shaver Trimmer Blue, Grey:

Philips SHAVER Series 5000 S5086/06, Rotation shaver, Blue, Grey, Charging, Power, 2 year(s), Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips SHAVER Series 5000 S5086/06 men's shaver Rotation shaver Trimmer Blue, Grey:

Philips SHAVER Series 5000 S5086/06. Shaver system: Rotation shaver, Product colour: Blue, Grey, LED indicators: Charging, Power. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 40 min, Handle(s) features: Ergonomic

3D tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.