location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershot S3 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1101B008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 12x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black :
The long product name of Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powershot S3 IS
More>>>
Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:
The official description of Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring a 12x optical zoom lens with Optical Image Stabilizer, advanced movie functions and extensive creative options, the PowerShot S3 IS is perfectly equipped for superb results in any situation.

Features
- 12x optical zoom lens with IS
- 6.0 MP CCD
- Extensive movie functions
- DIGIC II, iSAPS, FlexiZone AF/AE
- 20 Shooting modes and My Colors
- ISO 800
- Widescreen recording
- 2.0" vari-angle LCD
- Accessories
- PictBridge and Print/Share button

The power of 12x zoom.

High performance optics
A powerful 12x optical zoom lens features Canon's Optical Image Stabilizer technology to counteract camera shake. An Ultrasonic Motor (USM) ensures fast and near-silent zoom operation*. UD lens technology reduces chromatic aberration for razor-sharp images with superb colour accuracy.

Resolution
A 6.0 Megapixel CCD sensor captures every scene with enough fine detail for large, photo quality prints.

Extensive movie functions
Shoot smooth 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyse in sharp slow motion. Make full resolution stills while recording with the Photo in Movie feature.

Cutting-edge technology
Canon's DIGIC II image processor drives rapid 2.3 fps continuous shooting and responsive camera controls. iSAPS technology uses scene information to optimise camera settings before a shot is taken. FlexiZone AF/AE lets you manually select the focus point from almost anywhere in the frame. Super Macro mode allows for millimetre-close focusing on tiny subjects.

Creative shooting
A choice of 20 shooting modes includes Manual mode for complete creative control. 8 Special Scene modes assist with tricky lighting conditions. My Colors allows colour effects to be applied in camera before and after shooting.

Low light performance
ISO 800 allows for flash-free shooting in low light and indoor environments. It also enables shooting at higher shutter speeds, reducing the risk of blur from camera shake and subject movement.

Panoramic photos
Widescreen 16:9 still image recording allows playback on widescreen TV or printing on wide size paper with a SELPHY CP printer.

Large vari-angle LCD
The 2.0" vari-angle LCD lets you frame from creative angles and share playback with friends. Night Display mode enhances screen visibility after dark.

Accessories
A wide range of optional accessories includes wide and tele converter lenses, a lens hood, slave flash and a soft case.

Easy printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for a full colour photo in seconds.

Software and sharing
A comprehensive software suite is included for managing and editing your photos. Share your creations online with 100MB of web space on CANON iMAGE GATEWAY.

Short summary description Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:
This short summary of the Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S3 IS, 6 MP, 1/2.5", CCD, 12x, 410 g, Black

Long summary description Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black:
This is an auto-generated long summary of Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black based on the first three specs of the first five spec groups.

Canon PowerShot S3 IS. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 6 - 72 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5,08 cm (2"). Internal memory: 16 MB. PictBridge. Weight: 410 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel *
6 MP
Sensor type *
CCD
Lens system
Optical zoom *
12x
Digital zoom *
4x
Focal length range
6 - 72 mm
Combined zoom
48x
Exposure
ISO sensitivity
80, 100, 200, 400, 800, Auto
Shutter
Camera shutter type
Mechanical
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
5,08 cm (2")
Display resolution (numeric)
115,000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Tungsten
Scene modes *
Beach, Fireworks, Night, Party (indoor)
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Playback zoom (max)
2x
Custom colour
Yes
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
113,4 mm
Depth
78 mm
Height
75,5 mm
Weight
410 g
Other features
Video capability
Yes
Built-in flash
Yes
Focal length (35mm film equivalent)
36 - 432 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:32:13
Uk has collected 47 expert reviews for Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 02:32:08
But this is more than just a makeover; there are some important improvements in the feature list too, including a new 6MP sensor that replaces the old 5MP CCD, and a larger 2.0-inch LCD, although even this is less than average compared with most new c...
Bottom line But this is more than just a makeover; there are some important improvements in the feature list too, including a new 6MP sensor that replaces the old 5MP CCD, and a larger 2.0-inch LCD, although even this is less than average compared with most new c...
100%
digitalversus.com
Updated:
2011-08-14 02:32:08
The S3-IS should be flattered. From the quantity of mail on the subject, we wanted to know when we could actually test it. This camera was obviously long awaited. Many had even held out on other products hoping that this new camera would be fast with...
Good Optic zoom in video, Stabilized zoom, Nice firm grip, Moveable LCD screen, Manual modes, rapid access to all functions...
Bad Slightly more noise than with the S2IS, Price, Could have had a better startup time...
60%
pocket-lint.com
Updated:
2011-08-14 02:32:11
The Canon Powershot S3IS a few new neat features and tweaks that make it an interesting model and slight upgrade on its predecessor the S2IS...
Good Great handling, feature packed, great image quality, excellent macro function, good price...
Bad Intrusive noise at higher ISOs, purple pixel fringing, focus hunting at longer focal lengths, screen and viewfinder hard to see in bright conditions...
Bottom line The Canon Powershot S3IS a few new neat features and tweaks that make it an interesting model and slight upgrade on its predecessor the S2IS...
80%
digitalartsonline.co.uk
Updated:
2011-08-14 02:32:11
The PowerShot S3 IS is only a marginal upgrade from the S2 IS. The new model boasts an extra megapixel, a larger screen, slightly improved sensitivity, and a lick of black paint. Aside from that, it’s very similar to the older model. Although the S3 IS...
70%
expertreviews.co.uk
Updated:
2011-08-14 02:32:11
The Canon PowerShot S3 IS compact camera may look like a minor upgrade to the S2 with an extra megapixel, larger screen and gunmetal finish - but theres a lot more. It boasts an image-stabilised optical zoom with a 12x zoom ratio and an equivalent foc...
80%
techradar.com
Updated:
2011-08-14 02:32:12
Going grey is a sign of ageing but the PowerShot S3 IS wears it very well, trading in the ubiquitous silver of its predecessor for a much more classy looking gunmetal grey finish. But this is more than just a makeover; there are some important improvem...
Good Build quality and design are very good , Logical and intuitive menu and control system , Fun, Excellent optical image stabiliser...
Bad Viewfinder is a little small...
Bottom line Going grey is a sign of ageing but the PowerShot S3 IS wears it very well, trading in the ubiquitous silver of its predecessor for a much more classy looking gunmetal grey finish. But this is more than just a makeover; there are some important improvem...
100%
goodgearguide.com.au
Updated:
2011-11-04 09:11:48
An absolutely brilliant ultra zoom model that combines a 12X zoom lens with exceptional picture quality and all the usual functionality.
Good Brilliant pictures, Big Zoom, Advanced Functionality...
Bad Burst mode could be better The Final Word An absolutely brilliant ultra zoom model that combines a 12X zoom lens with exceptional picture quality and all the usual functionality.
Bottom line An absolutely brilliant ultra zoom model that combines a 12X zoom lens with exceptional picture quality and all the usual functionality.
90%
digitalfunstuff.com.au
Updated:
2011-11-04 09:11:52
The Canon Powershot S3 IS comes in black colour (the Canon Powershot S2 IS was silver colour) to make S3 IS digital camera more SLR and professional camera looking. The major differences between Canon S3 IS and Canon S2 IS digital cameras are; wide ran...
0%
stuff.tv
Updated:
2014-03-20 01:28:19
Canon is no stranger to the super-zooming camera. The digicam giant can be regularly found at zoos, trying to get perfect shots of distant wildlife using its favourite Powershot. And now it’s ready to take its photography up a notch with this new 12...
Good Excellent image quality. Big 12x zoom. Great low light performance. Not much bigger than standard compact.
Bad Only comes with 16MB SD card. Small electronic viewfinder.
Bottom line A pint-sized camera that packs a punch, with consistently good performance in all conditions...
100%
Country Distributor
Nederland 1 distributor(s)