location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1234B022 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,5 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black :
The long product name of Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 30D + EF-S 18-55mm
More>>>
Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black:
The official description of Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Realise your photographic vision with the EOS 30D. Speed and precision in a tough magnesium alloy body, with access to over 60 EF lenses and the range of EOS accessories for unlimited creativity.

Features
-8.2 MP CMOS sensor.
-5fps, 30 JPEG image burst.
-2.5" LCD.
-Picture Style image processing.
-Spot metering & 9-point AF.
-DIGIC II.
-Digital Photo Professional software.
-Magnesium alloy body.
-Compatible with all EF/EF-S lenses and EX Speedlite flashes.
-Connectivity.

Designed to inspire. Built to last.

CMOS sensor
An 8.2 Megapixel CMOS sensor provides the sensitivity needed for clean, detailed images with fine colour gradation. Large sensor pixels allow for wide dynamic range and reduced noise at higher ISO speeds. The 22.5 x 15mm sensor size adds an effective 1.6x increase to the focal length of EF lenses, extending reach at the telephoto end.

5 fps shooting
The camera delivers fast 5 fps shooting for continuous bursts of up to 30 large JPEG images (11 in RAW). A new 3 fps shooting mode provides greater control for variable-speed sequences.

Large LCD
Illuminated by 6 LEDs, the bright 2.5" 230K pixel LCD is viewable from 85° in almost all directions.

Picture Style
Picture Style pre-sets provide easy control over image processing parameters. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each pre-set.

Spot metering
Spot metering allows you to base the optimal exposure value on a concentrated spot (3.5%) in the scene - useful in high-contrast scenes where precise metering control is required.

High precision 9-point wide-area AF
Select from one of nine fixed focusing points across the scene for fast, accurate focusing even with off-centre subjects and 'rule-of-thirds' compositions.

DIGIC II
DIGIC II renders colours with precision and accuracy. Fast and efficient, DIGIC II prolongs battery life and delivers instant 0.15 second start up time.

Digital Photo Professional software
The Digital Photo Professional software permits high-speed processing of lossless RAW images.

Magnesium alloy body
A compact magnesium alloy body provides durability while keeping the camera's weight down to 700 grams.

EF lenses and accessories
The EOS 30D is compatible with over 60 EF lenses (including the EF-S Series) and all EX Series Speedlite flash units. The E-TTL II flash algorithm passes key shooting data from compatible EF lenses - such as focal length, point of focus and distance information - to the Speedlites for consistently accurate flash exposures. Untethered shooting is possible with the optional Wireless File Transmitter WFT-E1.

Connectivity
Video Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.

Short summary description Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black:
This short summary of the Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm, 8,5 MP, CMOS, 700 g, Black

Long summary description Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8,5 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm. Megapixel: 8,5 MP, Sensor type: CMOS. Display diagonal: 6,35 cm (2.5"). PictBridge. Weight: 700 g. Product colour: Black

Picture quality
Megapixel *
8,5 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Focusing
Focus adjustment *
Auto
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
Light exposure modes *
Auto
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Flash exposure lock
Yes
Memory
Compatible memory cards *
microdrive, mmc, sd
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
230000 pixels
Viewfinder
Magnification
0,9x
Ports & interfaces
I/O ports
1xUSB 2.0 Hi-Speed (Mini-B, PTP) 1xA/V (PAL/ NTSC)
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Camera
Scene modes *
Backlight, Night portrait, Portrait, Landscape
Self-timer delay *
10 s
Playback zoom (max)
10x
Histogram
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
144 mm
Depth
73,5 mm
Height
105,5 mm
Weight
700 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, EOS Utility (inc. Remote Capture) TWAIN (Windows 98/2000), WIA (Windows Me/XP) Digital Photo Professional (Windows 2000 / XP
Other features
Video capability
Yes
Effective sensor resolution
8200000 pixels
Interface
USB
Built-in flash
Yes
Camera shutter speed
30-1/8000 s
Compatible operating systems
Windows 98SE / 2000 / Me / XP MAC OS X v10.2 to v10.4
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:26:32
Uk has collected 53 expert reviews for Canon EOS 30D SLR-Digital Camera 8 Mpix inkl. EF-S 18-55mm 8.5 MP CMOS Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Photoradar.com
Updated:
2011-07-31 01:26:15
More than a few professional photographers might be tempted, too, by the 30D's solid build quality and sophisticated photographic functions. Sports and action photographers will be very impressed by its ability to shoot at five frames per second, and f...
Bottom line More than a few professional photographers might be tempted, too, by the 30D's solid build quality and sophisticated photographic functions. Sports and action photographers will be very impressed by its ability to shoot at five frames per second, and f...
80%
photoanswers.co.uk
Updated:
2011-07-31 01:26:15
Another solid performer in the mid-range category, the Canon EOS 30D offers plenty for the enthusiast. Its biggest drawback is the limited resolution of 8MP in a market where 10MP is becoming the norm...
80%
macworld.co.uk
Updated:
2011-07-31 01:26:15
This semi professional DSLR boasts headline features of an 8.2 megapixel resolution, faster-than-average five frames per second image capture for up to 30 JPEGs (or 11 RAW files), plus a broad light sensitivity range of ISO100 to ISO3200, wrapped up i...
Good Built like a tank, bridges the gap between entry-level and pro, warm colours and plenty of detail in the images...
Bad Expensive, no built-in image stabilisation (only via attached lens)...
80%
techradar.com
Updated:
2011-07-31 01:26:17
The EOS 30D is designed for keen photographers whove outgrown entry-level models like the EOS 350D or Nikon D50, but who dont quite have the budget for a professional digital SLR. More than a few professional photographers might be tempted, too, by t...
Good Excellent build quality, Excellent exposure, contrast and colour rendition, Very good autofocus and exposure systems...
Bad Fine detail rendition soemtimes disappointing...
Bottom line The EOS 30D is designed for keen photographers whove outgrown entry-level models like the EOS 350D or Nikon D50, but who dont quite have the budget for a professional digital SLR. More than a few professional photographers might be tempted, too, by t...
80%
pcadvisor.co.uk
Updated:
2011-07-31 01:26:28
Canons 8.2Mp (megapixel) EOS-30D is a follow-up to the 20D, sharing the same sensor and image-processing engine. In essence, its a 20D Mark 2, sporting few improvements. But the 20D was an excellent camera, of course. Canon has upgraded the 20Ds...
Bottom line The EOS-30D offers pro handling and excellent quality. Its a great step-up from entry-level digital SLRs, but only a modest upgrade from the EOS-20D. Gordon Laing Lowest online price: ££568.10...
80%
digitalartsonline.co.uk
Updated:
2011-07-31 01:26:31
The EOS 30D is Canon’s latest mid-range SLR digital camera. It builds on the strengths of the semi-pro EOS 20D, but contrary to expectations, the EOS 30D features the same purpose-designed 8.2-megapixel CMOS sensor with 1.6x crop. Even without an in...
0%
expertreviews.co.uk
Updated:
2011-07-31 01:26:31
Canons 8 megapixel EOS 20D has been replaced by the new 30D, but some will be disappointed to learn the new model adopts the same 8.2 CMOS sensor originally designed for its predecessor. That aside, the new model has been brought into line with Canon...
80%
dpexpert.com.au
Updated:
2011-11-04 09:16:42
The Canon EOS 30D is an upgrade from the 20D digital single lens reflex. Little has changed -- the 8 megapixel sensor is the same and image processing uses the same Digic engine. The most significant improvement has been the addition of spot metering...
Good The Canon EOS 30D is a well-balanced camera that feels just right in the hand. The combination of build quality and responsiveness inspire confidence.
Bad Controls are not intuitive. By default the camera uses an absurd auto focussing system that is almost guaranteed to produce out-of-focus images. To reset the auto focus area to the same centre spot as the exposure meter it is necessary to consult the i...
Bottom line The Canon EOS 30D with the better lens is competition for the Nikon D200 which has a 10 megapixel sensor. Choosing between the two would be difficult and a great pleasure! Anyone lucky (rich) enough to be shopping in this market gets to choose between...
0%
Country Distributor
Nederland 1 distributor(s)