location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 206A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
206A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2113A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905265084 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 00:01:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 206A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 206A Toner Cartridges deliver legendary HP print quality.
  • - HP 206 toner cartridges work with: HP LaserJet Pro M255, M282, M283
  • - 1 Magenta (~1250 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get high-quality prints and great performance from your printer. Original HP Toner cartridges with JetIntelligence match your printer’s speed and increase efficiency. Go with toner that works best with your printer—Original HP.
  • - Produce sharp black text and professional-quality graphics for your small business—reliably page after page.
  • - Depend on Original HP 206A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: 2 years warranty from date of purchase (proof of purchase)
Long product name HP 206A Magenta Original LaserJet Toner Cartridge :
The long product name of HP 206A Magenta Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

206A Magenta Original LaserJet Toner Cartridge
More>>>
HP 206A Magenta Original LaserJet Toner Cartridge:
The official description of HP 206A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce sharp black text and professional-quality graphics for your small business—reliably page after page.

Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results.

Short summary description HP 206A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 206A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 206A Magenta Original LaserJet Toner Cartridge, 1250 pages, Magenta, 1 pc(s)

Long summary description HP 206A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 206A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 206A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 1250 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Built-in drum unit
No
Compatibility *
HP LaserJet Pro M255, M282, M283
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Cartridge capacity
Standard Yield
Colour toner page yield *
1250 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
Country of origin
Japan
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
363 mm
Depth
96 mm
Height
111 mm
Weight
530 g
Packaging data
Package width
363 mm
Package depth
96 mm
Package height
111 mm
Packaging data
Package weight
750 g
Package type
Box
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1100 x 986 x 1254 mm
Pallet dimensions (W x D x H) (imperial)
1099,8 x 985,5 x 1254,8 mm (43.3 x 38.8 x 49.4")
Pallet weight (imperial)
244,9 kg (540 lbs)
Pallet size (EU)
1100 x 790 x 1148 mm
Master (outer) cases per pallet layer (EU)
24 pc(s)
Pallet width
110 cm
Pallet length
98,6 cm
Pallet height
125,4 cm
Pallet weight
245,5 g
EUR-pallet weight
182,5 g
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
30 pc(s)
Number of cartons per EUR-pallet layer
24 pc(s)
Number of cartons per pallet
300 pc(s)
Quantity per pallet
300 pc(s)
Quantity per EUR-pallet
216 pc(s)
Country Distributor
United States 3 distributor(s)
Australia 6 distributor(s)
México 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 206A Magenta Original LaserJet Toner Cartridge:
Disclaimer

[4] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.