location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NCM-JHW40-25 J-Hook Cable Support - 4", Wall Mount, Galvanized Steel, 25 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NCM-JHW40-25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236111 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 21:39:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for network and digital signage cabling along walls and ceilings
  • - Made from galvanized steel designed to hold long lengths of cabling up to 60 lb.
  • - Offers stress-free support for wide range of cables, including fiber, A/V and Cat5e/6
  • - Built-in anchor points allow use of cable ties to hold cables in place
  • - Package includes 25 wall-mount J-hooks that comply with TIA/EIA requirements
Warranty: Lifetime limited
Long product name Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s) :
The long product name of Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

J-Hook Cable Support - 4", Wall Mount, Galvanized Steel, 25 Pack
More>>>
Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s):
The official description of Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

J-Hooks: An Inexpensive Alternative to Cable Trays
These four-inch wall-mount J-hooks are recommended for setting up network or digital signage installations that require cabling to be run along walls, ceilings and raised floors for long distances. NCM-JHW40-25 comes with 25 wall-mount J-hooks.

Designed to Accommodate a Wide Assortment of Cable Types
Less expensive and more flexible than cable trays or ladder rack runways, these J-hooks accommodate Cat5e/6/6a, fiber optic, audio/video, coaxial and other cable types. They comply with TIA-56B-C, TIA-569-C and ISO/IEC 14763-2 requirements for structured cabling systems, making them a perfect accessory for contractors, IT staff and cable installers.

Made from Galvanized Steel to Provide Proper Long-Term Support
These easy-to-install J-hooks are made from 18-gauge galvanized steel with a zinc-plated finish. To give you an idea of their strength, they offer stress-free support for up to 330 Cat5e cables, 220 Cat6 cables or 80 Cat6a cables. Maximum weight capacity is 60 pounds. Built-in anchor points allow you to use cable ties (sold separately) to secure cabling in place.

Short summary description Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s):
This short summary of the Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NCM-JHW40-25, Cable holder, Wall, Steel, Silver

Long summary description Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s):
This is an auto-generated long summary of Tripp Lite NCM-JHW40-25 cable organizer Wall Cable holder Silver 25 pc(s) based on the first three specs of the first five spec groups.

Tripp Lite NCM-JHW40-25. Type: Cable holder, Purpose: Wall, Product colour: Silver. Width: 47 mm, Depth: 101,6 mm, Height: 183,1 mm. Package width: 172,7 mm, Package depth: 457,2 mm, Package height: 261,6 mm. Quantity per pack: 25 pc(s)

Features
Purpose *
Wall
Type *
Cable holder
Product colour
Silver
Material
Steel
Country of origin
China
Certification
REACH, TIA-56B-C, TIA-569-C, ISO/IEC 14763-2
Weight & dimensions
Width
47 mm
Depth
101,6 mm
Height
183,1 mm
Weight & dimensions
Weight
210 g
Packaging data
Package width
172,7 mm
Package depth
457,2 mm
Package height
261,6 mm
Package weight
5,44 kg
Packaging content
Quantity per pack *
25 pc(s)
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)