location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CWDM-OADM1-1510= wave division multiplexer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CWDM-OADM1-1510=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CWDM-OADM1-1510=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320972411 show
Category:
Wavelength-division multiplexing (WDM) is a technology which multiplexes a number of optical carrier signals onto a single optical fiber by using different wavelengths (i.e. colors) of laser light. A multiplexer is a device to join signals together.
Wave Division Multiplexers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco CWDM-OADM1-1510= wave division multiplexer :
The long product name of Cisco CWDM-OADM1-1510= wave division multiplexer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single-Wavelength 1510nm Dual-Channel OADM with Monitor Ports and LC Connectors
More>>>
Short summary description Cisco CWDM-OADM1-1510= wave division multiplexer:
This short summary of the Cisco CWDM-OADM1-1510= wave division multiplexer data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CWDM-OADM1-1510=

Long summary description Cisco CWDM-OADM1-1510= wave division multiplexer:
This is an auto-generated long summary of Cisco CWDM-OADM1-1510= wave division multiplexer based on the first three specs of the first five spec groups.

Cisco CWDM-OADM1-1510=

Brand Image Product code Product Stock Price from
Cisco

Cisco Single-Wavelength 1470nm Dual-Channel OADM
(show image)
CWDM-OADM1-1470= Single-Wavelength 1470nm Dual-Channel OADM 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Single-Wavelength 1530nm Dual-Channel OADM
(show image)
CWDM-OADM1-1530= Single-Wavelength 1530nm Dual-Channel OADM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)