location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZV34AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905164738 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8365U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") HD 1366 x 768
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 500GB HDD
Long product name HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver :
The long product name of HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8365U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 500GB HDD, 39.6 cm (15.6") HD 1366 x 768, HD DVD-ROM, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
The official description of HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday made special
The contemporary and purposeful design of the HP ProBook 650 compliments enterprise-grade performance, security, manageability all while working with today’s technology and continuing to support connectivity to legacy devices.

Short summary description HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 650 G5, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP ProBook 650 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 10 Pro. Product colour: Silver

Modern professional design

This PC is built for business. The HP ProBook 650 undergoes MIL-STD 810G testing[2] and has a striking silver finish with sharp lines that embody today’s bold design.

High performance

Help speed up demanding business applications with an 8th Gen Intel® Core™ processor[3]. Help keep connected with HP Extended Range Wireless LAN.

Built on a secure foundation

Protect your PC against the evolving malware threats of the future, with self-healing and manageable hardware-enforced security solutions from HP. From the BIOS to the browser HP Sure Start Gen5[7] and HP Sure Click[8] help secure your PC.

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [3]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [6]

Protect critical security processes

To get control of your PC, attackers first need to take down its defenses. Keep critical security protections up and running and prevent unwanted changes to security settings with HP Sure Run Gen2, which provides resilience against attacks.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits, or corruption.

Fast and efficient wireless LAN

Get gigabit speed Wi-Fi® with Wi-Fi 6 (802.11ax). [2]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

Source Testseek summary Average rating
Reviews
Updated:
2019-12-08 06:53:57
Uk has collected 1 expert review for HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
Disclaimer

[2] MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Quad core processors are optional. Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [7] HP Sure Start Gen5 is available on select HP PCs with Intel processors. See product specifications for availability. [8] HP Sure Click is available on select HP platforms and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [2] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ab