location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet Ink Advantage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1115
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7GE64B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905381562 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Save money without sacrificing quality. Print affordably, using HP’s lowest-priced ink cartridges, for everything from coupons to school projects. Count on reliable results right in your home.
  • - Print easily – right from the start. Get set up fast and create exactly the documents you need.
  • - Add this printer to any room. The compact design takes up little space, so you can use it wherever you choose.
  • - Rely on high performance while saving energy and money – this all-in-one is ENERGY STAR® certified. Reduce your impact even more with free, easy cartridge recycling.[2]
Long product name HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet Ink Advantage 1115 Printer
More>>>
HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print affordably at home with HP’s lowest-priced ink cartridges. Designed to fit tight spaces and budgets, this printer is simple to set up and use right out of the box. You'll also conserve energy with a printer that’s ENERGY STAR® certified.

Short summary description HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet Ink Advantage 1115, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 7,5 ppm

Long summary description HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet Ink Advantage 1115. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7,5 ppm. Duplex printing. Product colour: White

Experience affordable at-home printing

Print all the quality photos and documents you need for a great value with HP’s lowest-priced ink cartridges.
Print more for less, using the world’s No. 1 printer brand plus Original HP ink cartridges.[1]

Enjoy printing made simple

No need to wait. Start printing right out of the box with easy setup.

Count on a product designed to fit your life

Save your space with a compact printer designed to fit on your desk, on a shelf or anywhere you need it.

Reduce your impact

Conserve resources without sacrificing performance with a printer that’s ENERGY STAR® certified.
Reduce your environmental impact – count on easy, free cartridge recycling through HP Planet Partners.[2]

Recycle today for a better tomorrow
Recycle today for a better tomorrow

Easily recycle your Original HP ink and toner cartridges for free. [2]

Features
Duplex printing *
Yes
Page description languages *
PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
HP segment
Home, Home office
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,5 ppm
Print speed (colour, normal quality, A4/US Letter)
5,5 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
18 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays *
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Wi-Fi Direct *
No
Mobile printing technologies
Not supported
Performance
Sound power level (printing)
55 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
No
Power
Power consumption (off)
0,1 W
Power consumption (standby)
1,3 W
Power consumption (max)
10 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425,8 mm
Depth
215,6 mm
Height
124,3 mm
Weight
2,02 kg
Packaging data
Package width
473 mm
Package depth
163 mm
Package height
274 mm
Package weight
2,89 kg
Logistics data
Pallet weight
345 kg
Disclaimer HP Deskjet Ink Advantage 1115 inkjet printer Colour 4800 x 1200 DPI A4:
Disclaimer

[1]Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2012 Q4. Shipments for inkjet single-function printers and multifunction printers, including production units. [2]Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners programme. For more information, visit www.hp.com/recycle