location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 38527 interface cards/adapter RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Fast Ethernet Network Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38527 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849385278
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 09:17:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 38527 interface cards/adapter RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full-duplex 10/100 Mbps network connection
  • - Ideal for notebooks and desktops, PC/Mac
  • - No external power adaptor needed
  • - Extremely low power consumption
  • - USB network connection means there is no need to open PC housing
  • - Windows/Mac compatible
  • - Compatible with Windows 2000, XP, VISTA, 7, 8, 10
Long product name Goobay 38527 interface cards/adapter RJ-45 :
The long product name of Goobay 38527 interface cards/adapter RJ-45. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Fast Ethernet Network Converter
More>>>
Short summary description Goobay 38527 interface cards/adapter RJ-45:
This short summary of the Goobay 38527 interface cards/adapter RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 38527, USB Type-A, RJ-45, Male, Black, 0,1 m, Windows 10, Windows 2000, Windows 7, Windows 8, Windows Vista, Windows XP

Long summary description Goobay 38527 interface cards/adapter RJ-45:
This is an auto-generated long summary of Goobay 38527 interface cards/adapter RJ-45 based on the first three specs of the first five spec groups.

Goobay 38527. Host interface: USB Type-A, Output interface: RJ-45, Host interface gender: Male. Product colour: Black, Maximum cable length: 0,1 m. Windows operating systems supported: Windows 10, Windows 2000, Windows 7, Windows 8, Windows Vista, Windows XP. Quantity per pack: 1 pc(s), Package type: Blister

Country Distributor
Deutschland 1 distributor(s)