HP logo

HP 803 2-pack Economy Black/Tri-color Original Ink Cartridges ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124539
Info modified on:
19 Oct 2024, 00:14:14
Bullet Points HP 803 2-pack Economy Black/Tri-color Original Ink Cartridges ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
  • - Original HP 803 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~190 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.
  • - Depend on Original HP 803 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges: black and tri-color
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 803 2-pack Economy Black/Tri-color Original Ink Cartridges ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:

803 2-pack Economy Black/Tri-color Original Ink Cartridges

HP 803 2-pack Economy Black/Tri-color Original Ink Cartridges ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:

Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.

Print high-quality documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 803 2-pack Economy Black/Tri-color Original Ink Cartridges ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:

HP 803 2-pack Economy Black/Tri-color Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), 190 pages

Long summary description HP 803 2-pack Economy Black/Tri-color Original Ink Cartridges ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:

HP 803 2-pack Economy Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 165 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 190 pages

Reasons to buy
Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.