location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-V377
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00377 101 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496317141 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 05:58:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SR66 Single-use battery
  • - Silver-Oxide (S)
  • - 1,55 V 27 mAh
  • - 1 pc(s)
Long product name Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S) :
The long product name of Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 1.55V V 377 Silver battery, SR 66
More>>>
Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S):
The official description of Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The complete range, consisting of lithium, silver and Alkaline-manganese cells.
- Useable in numerous electronic devices, such as car keys, calculators, cameras and remote controls.

Short summary description Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S):
This short summary of the Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 1x 1.55V V 377, Single-use battery, SR66, Silver-Oxide (S), 1,55 V, 1 pc(s), 27 mAh

Long summary description Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S):
This is an auto-generated long summary of Varta 1x 1.55V V 377 Single-use battery SR66 Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta 1x 1.55V V 377. Battery type: Single-use battery, Battery size(s): SR66, Battery technology: Silver-Oxide (S). Height: 2,6 mm, Diameter: 6,8 mm, Weight: 0,39 g. Battery form factor: Button/coin, Type: V 377

Battery
Battery type *
Single-use battery
Battery size(s) *
SR66
Battery technology *
Silver-Oxide (S)
Battery voltage *
1,55 V
Battery capacity
27 mAh
Product colour
Silver
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
2,6 mm
Diameter
6,8 mm
Weight
0,39 g
Other features
Battery form factor
Button/coin
Type
V 377
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00389101111 Single-use battery Silver-Oxide (S) Varta 00389101111 Single-use battery Silver-Oxide (S)
(show image)
V389 00389101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00315101111 Single-use battery Silver-Oxide (S) Varta 00315101111 Single-use battery Silver-Oxide (S)
(show image)
V315 00315101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00396101111 Single-use battery Silver-Oxide (S) Varta 00396101111 Single-use battery Silver-Oxide (S)
(show image)
V396 00396101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta V 321 Single-use battery Silver-Oxide (S) Varta V 321 Single-use battery Silver-Oxide (S)
(show image)
00321 101 111 -V321 0.00
(excl. VAT)
0 (incl. VAT)
Varta 2x CR123A Single-use battery Lithium Varta 2x CR123A Single-use battery Lithium
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife Extra 9V Single-use battery Alkaline Varta Longlife Extra 9V Single-use battery Alkaline
(show image)
04122 101 411 Longlife Extra 9V 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04223 Single-use battery A23 Alkaline Varta 04223 Single-use battery A23 Alkaline
(show image)
04223 101 401 04223 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)