HP logo

HP xw4600 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72109
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
22 Aug 2010
Warranty:
3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Long product name HP xw4600 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation Black, Grey:

HP xw4600 Workstation

HP xw4600 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation Black, Grey:

Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.

• HP engineering+the latest performance technologies:
Combining the Intel® X38 Express chipset and workstation-class, dual and quad-core processors with HP’s engineering and visualization heritage, the HP xw4600 helps you accomplish more in less time.


• Bandwidth for high-performance graphics:
The HP xw4600 introduces dual PCIe X16 Gen2 graphics interfaces, delivering up to twice the performance bandwidth potential of previous graphics interfaces while driving multiple displays without compromise.


• Flexible, industry-driven design:
With its convertible mini-tower design, the HP xw4600 offers future expandability options while paying attention to the details – acoustic control, chassis size, remote management and tool-less access design.


• Reliable application performance:
HP engineers work closely with software and hardware vendors to test and certify applications, OS and hardware configurations to help ensure that applications run smoother, faster, and with greater reliability.


• Dedicated to reducing our environmental impact:
Realize a savings in power consumption and energy costs. With an 80 PLUS efficiency power supply standard and Energy Star® compliant configurations, the HP xw4600 is designed to optimize energy use.

Short summary description HP xw4600 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation Black, Grey:

HP xw4600, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, DVD Super Multi, Windows XP Professional

Long summary description HP xw4600 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation Black, Grey:

HP xw4600. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 19 kg. Product colour: Black, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.