OKI logo

OKI C3520 Laser A4 600 x 1200 DPI 16 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63318
Info modified on:
07 Jul 2021, 14:49:46
Long product name OKI C3520 Laser A4 600 x 1200 DPI 16 ppm:

C3520 MFP

Short summary description OKI C3520 Laser A4 600 x 1200 DPI 16 ppm:

OKI C3520, Laser, Colour printing, 600 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description OKI C3520 Laser A4 600 x 1200 DPI 16 ppm:

OKI C3520. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.