location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 118A Black Original Laser Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
118A Black Original Laser Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2080A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424172849 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 01:41:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 118A Black Original Laser Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 118A Toner Cartridges deliver legendary HP print quality.
  • - HP 118 toner cartridges work with: HP Laser 150, 179; HP LaserJet 178, 179
  • - 1 Black (~1,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Micro and small offices that would like to begin printing with laser technology from an industry leader—HP.
  • - Depend on Original HP 118A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: Premium Protection Limited Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 118A Black Original Laser Toner Cartridge :
The long product name of HP 118A Black Original Laser Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

118A Black Original Laser Toner Cartridge
More>>>
HP 118A Black Original Laser Toner Cartridge:
The official description of HP 118A Black Original Laser Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Micro and small offices that would like to begin printing with laser technology from an industry leader—HP.

Print business documents with color highlights and vibrant full-color marketing materials. HP’s low-priced and reliable Original Laser Toner cartridges are designed for your home or office and your budget.

Short summary description HP 118A Black Original Laser Toner Cartridge:
This short summary of the HP 118A Black Original Laser Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 118A Black Original Laser Toner Cartridge, 1000 pages, Black, 1 pc(s)

Long summary description HP 118A Black Original Laser Toner Cartridge:
This is an auto-generated long summary of HP 118A Black Original Laser Toner Cartridge based on the first three specs of the first five spec groups.

HP 118A Black Original Laser Toner Cartridge. Black toner page yield: 1000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP Laser 178, 179 / HP LaserJet 150, 178, 179
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
1000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
288 mm
Depth
139 mm
Height
30 mm
Weight
480 g
Packaging data
Package width
387 mm
Package depth
181 mm
Package height
79 mm
Package weight
880 g
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1173 x 736 x 2074 mm
Pallet dimensions (W x D x H) (imperial)
1173,5 x 736,6 x 2174,2 mm (46.2 x 29 x 85.6")
Pallet weight (imperial)
289,4 kg (638 lbs)
Maximum number of stacking cartons
26 pc(s)
Pallet width
117,3 cm
Pallet length
2,07 m
Pallet height
73,6 cm
Pallet weight
289 g
Number of layers per pallet
26 pc(s)
Number of cartons per pallet layer
12 pc(s)
Number of cartons per pallet
312 pc(s)
Quantity per pallet
312 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 118A Black Original Laser Toner Cartridge:
Disclaimer

[3] See http://www.hp.com/go/suppliesclaims.