location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9450CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9450CDNG1BOM show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 300 MHz
  • - 33,3 kg
Warranty: 1 year
Long product name Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm :
The long product name of Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-9450CDN, Color, Laser, Print, Copy, Fax, Scan, 20 ppm, 2400 x 600, 300 MHz, 64 MB, Duplex Printing, Fast Ethernet, USB 2.0, 33300 g
More>>>
Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm:
The official description of Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother MFC-9450CDN offers high quality colour laser printing, copying, faxing and scanning in one efficient space saving unit. This feature packed all-in-one is supplied complete with a duplex unit enabling you to automatically print on both sides of the paper, in turn reducing your costs spent on paper. The machine is network ready as standard making for an ideal solution for the business environment.

Professional colour prints in no time
To help your charts, presentations and images look better than ever, the 9000 series
gives you superb print quality at 20 pages per minute – so you’ll never be kept waiting around for them.

Cutting the cost of colour copying
It’s easy to create excellent quality copies in colour or mono, and keep your costs down, with some of the 9000’s advanced features. For instance, you can copy 2 or 4 pages onto one A4 sheet to reduce your paper and toner usage. With the automatic document feeder you can copy multiple page documents in no time, and as each printer has a large paper capacity you won’t have to keep filling up the paper tray every two minutes.

Scan and send the easy way
Whatever you want to scan, whatever you need to do with it, the 9000 series has the latest technology to make it easy. For superb quality, scan resolution is 19,200dpi and you can scan to email, OCR, image FTP or file. Our DCP-9045CDN and MFC-9840CDW also offer time and paper saving automatic double-sided scanning. Once you’ve scanned your documents you can send them anywhere in the world and keep costs down using iFAX^, which faxes for free via the internet, saving you money on your telephone bill. And for added convenience, the scanner can be used while doing something else, such as printing – very efficient.

Super fast, super G3 colour faxing (MFCs only)
You can save time and effort with fast, flexible faxing on the 9000 series. With
one-touch and speed dial numbers your most used numbers can be stored, so you
don’t have to dial the number everytime.

Simple wired and wireless network set-up
Setting up to a network is easy with our 9000 series as all are network ready
out-of-the-box, meaning you won’t have to rely on an IT expert to get your printer
set-up. Better still, the MFC-9840CDW is wireless ready. So you’ll have the flexibility
to print from anywhere in the office.

As well as having the option to password protect any confidential documents that
you send, meaning you’ll be the only one with the authority to print them off, all the
printers also come with free Secure Socket Layer (SSL) encryption. Which means
your office will be future-proofed with the very latest network security to ward off
any potential hackers.

Hassle free, direct printing from USB
Rather than mess about transferring files, with the 9000 series you can print directly
from, or scan to, a USB stick.^ You can even scan to PDF, too. Think how useful
these features could be – not just for you, but for visiting clients or business partners.

Short summary description Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9450CDN, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-9450CDN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print resolution colour
2400 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Secure printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Time to first copy (black, normal)
21 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
366 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
SSL/TLS
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
300 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
495 W
Power consumption (standby)
95 W
Weight & dimensions
Weight
33,3 kg
Packaging data
Package weight
39,9 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
432 x 487 x 482 mm
Network ready
Yes
Maximum internal memory
0,576 GB
Compatible operating systems
Linux; Mac OS X 10.2.4 +; Windows 2000 Professional; Windows XP Home; Windows XP Professional (32 & 64 bit); Windows Server 2003 (32 & 64 bit); Windows Vista
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
566 x 614 x 716 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:54:00
Uk has collected 7 expert reviews for Brother MFC-9450CDN Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 20:54:00
Product Code: MFC9450CDNZU1 Brothers MFC-9450CDN colour laser multifunction printer juggles speed, features, output quality, and design well enough to be a worthy choice for most small offices or small workgroups. The only people the Brother MFC-94...
Bottom line The Brother MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. Its well worth considering for a small office that doesnt need high-quality colour graphics. Susan Silvius Lowest online price: ££534.87 Buy it now: c...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:24:58
Brothers MFC-9450CDN colour laser multifunction printer juggles speed, features, output quality, and design well enough to be a worthy choice for most small offices or small workgroups. The only people it is likely to disappoint are those who need sophisticated colour imaging. The MFC-9450CDN performed capably in our speed tests. Brother claims that the unit can print both black-and-white text and colour images as fast as 21 pages per minute — and it came close to that mark for text (20.4 ppm)...
Good Fast, low purchase price, autoduplexing included...
Bad Pale color prints, Lack of detail in color scans...
Bottom line Brother’s MFC-9450CDN offers speed, features, and economy along with tolerable shortcomings. It’s well worth considering for a small office that doesn’t need high-quality colour graphics...
85%