location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2819A001 camera lens filter Close up camera filter 5,2 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250D 52mm Close-Up Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2819A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023123014866 show
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 2819A001 camera lens filter Close up camera filter 5,2 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Close up camera filter
  • - 5,2 cm
  • - Black
  • - 1 pc(s)
Long product name Canon 2819A001 camera lens filter Close up camera filter 5,2 cm :
The long product name of Canon 2819A001 camera lens filter Close up camera filter 5,2 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250D 52mm Close-Up Lens
More>>>
Canon 2819A001 camera lens filter Close up camera filter 5,2 cm:
The official description of Canon 2819A001 camera lens filter Close up camera filter 5,2 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

By fitting a close-up lens to an EF, EF-S or EF-M lens, both the minimum and maximum distances at which your EOS camera can focus are reduced, allowing close-up photography of small objects.

Short summary description Canon 2819A001 camera lens filter Close up camera filter 5,2 cm:
This short summary of the Canon 2819A001 camera lens filter Close up camera filter 5,2 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2819A001, 5,2 cm, Close up camera filter, 1 pc(s)

Long summary description Canon 2819A001 camera lens filter Close up camera filter 5,2 cm:
This is an auto-generated long summary of Canon 2819A001 camera lens filter Close up camera filter 5,2 cm based on the first three specs of the first five spec groups.

Canon 2819A001. Filter size: 5,2 cm, Filter type: Close up camera filter. Quantity per pack: 1 pc(s). Product colour: Black

Features
Filter type *
Close up camera filter
Filter size *
5,2 cm
Product colour
Black
Features
Compatibility
Canon EF 100 2.8 MACRO EF 100mm f/2 USM EF 22-55 4-5.6 USM EF 24mm f/2.8 IS USM EF 28-105mm f/3.5-4.5 II USM EF 28-80 3.5-5.6 EF 28-80 3.5-5.6 II EF 28-80 3.5-5.6 III USM EF 28-80 3.5-5.6 V USM EF 28-90 4.0-5.6 II EF 28-90 4.0-5.6 USM II EF 28mm f/1.8 USM EF 28mm f/2.8 EF 28mm f/2.8 IS USM EF 35-135 4.0-5.6 USM EF 50mm f/1.4 USM EF 50mm f/1.8 II EF 600 4.0 L USM EF 70-300mm f/4.5-5.6 DO IS USM EF 75-300 4.0-5.6 II EF 75-300 II USM EF 85mm f/1.2L USM EF 85mm f/1.8 USM EF-S 18-55mm f/3.5-5.6 IS STM EF-S 55-250mm f/4-5.6 IS EF-S 55-250mm f/4-5.6 IS II EF-S 55-250mm f/4-5.6 IS STM EOS 7D EF 28-135mm IS Lens Kit EOS 7D EF-S 18-135mm IS Lens Kit PowerShot A610 PowerShot A620 PowerShot A700 PowerShot A710 IS PowerShot A720 IS PowerShot G1 PowerShot G1 X PowerShot G2 PowerShot G3 PowerShot G5 PowerShot G6 TS-E 90mm f/2.8
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)